Murata Power Solutions Ceramic Capacitors GCM21BR71E225KA73L

Description
2.2µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
2.2µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-4787-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4787-2-ND
Ceramic Capacitors 490-4787-2-ND
2.2µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

2.2µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-4787-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4787-1-ND
Ceramic Capacitors 490-4787-1-ND
2.2µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

2.2µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-4787-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4787-6-ND
Ceramic Capacitors 490-4787-6-ND
2.2µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

2.2µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
2.2UF 25V Capacitor
60-GCM21BR71E225KA73L
2.2UF 25V Capacitor 60-GCM21BR71E225KA73L
CAP CER 2.2UF 25V X7R 0805 Product overview: GCM21BR71E225KA73L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM21BR71E225KA73 L can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 25V X7R 0805 Product overview: GCM21BR71E225KA73L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM21BR71E225KA73L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 7235045 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7235045
MLCCs - Multilayer Ceramic Capacitors 7235045
Murata GCM21BR71E225KA73L

Murata GCM21BR71E225KA73L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7235045P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7235045P
MLCCs - Multilayer Ceramic Capacitors 7235045P
Murata GCM21BR71E225KA73L

Murata GCM21BR71E225KA73L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1693960 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1693960
MLCCs - Multilayer Ceramic Capacitors 1693960
Murata GCM21BR71E225KA73L

Murata GCM21BR71E225KA73L

Supplier's Site
Multilayer Ceramic Capacitor, Aec-Q200 Gcm Series, 2.2 F, 10%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Murata - 45Y5178 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Aec-Q200 Gcm Series, 2.2 F, 10%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Murata
45Y5178
Multilayer Ceramic Capacitor, Aec-Q200 Gcm Series, 2.2 F, 10%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Murata 45Y5178
Multilayer Ceramic Capacitor, AEC-Q200 GCM Series, 2.2 F, 10%, X7R, 25 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, AEC-Q200 GCM Series, 2.2 F, 10%, X7R, 25 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2.2Μf, 25V, 10%, X7R, 0805; Capacitance Murata - 08AC2680 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Μf, 25V, 10%, X7R, 0805; Capacitance Murata
08AC2680
Cap, 2.2Μf, 25V, 10%, X7R, 0805; Capacitance Murata 08AC2680
CAP, 2.2µF, 25V, 10%, X7R, 0805; Capacitance:2.2µF; Voltage Rating:25V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MURATA - AEC-Q200 GCM Series; Operating RoHS Compliant: Yes

CAP, 2.2µF, 25V, 10%, X7R, 0805; Capacitance:2.2µF; Voltage Rating:25V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MURATA - AEC-Q200 GCM Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GCM21BR71E225KA73L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM21BR71E225KA73L
Ceramic Capacitors GCM21BR71E225KA73L
CAP CER 2.2UF 25V X7R 0805

CAP CER 2.2UF 25V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-4787-2-ND 490-4787-6-ND 60-GCM21BR71E225KA73L 7235045 7235045P 45Y5178 08AC2680 GCM21BR71E225KA73L
Product Name Ceramic Capacitors Ceramic Capacitors 2.2UF 25V Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Multilayer Ceramic Capacitor, Aec-Q200 Gcm Series, 2.2 F, 10%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Murata Cap, 2.2Μf, 25V, 10%, X7R, 0805; Capacitance Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1943389 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Ceramic Capacitors - M39014/011548-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers