Murata Electronics Connectors,Interconnects GCM21BR71E154KA37L

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Tolerance: ±20% Voltage - Rated: 1.3VDC Operating Temperature: -40°C ~ 85°C Applications: Motor Control Package / Case: 12-LSOP (0.154", 3.90mm Width) Exposed Pad Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm) Thickness (Max): 0.022" (0.56mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Tolerance: ±20% Voltage - Rated: 1.3VDC Operating Temperature: -40°C ~ 85°C Applications: Motor Control Package / Case: 12-LSOP (0.154", 3.90mm Width) Exposed Pad Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm) Thickness (Max): 0.022" (0.56mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Tolerance: ±20% Voltage - Rated: 1.3VDC Operating Temperature: -40°C ~ 85°C Applications: Motor Control Package / Case: 12-LSOP (0.154", 3.90mm Width) Exposed Pad Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm) Thickness (Max): 0.022" (0.56mm)

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Tolerance: ±20%
Voltage - Rated: 1.3VDC
Operating Temperature: -40°C ~ 85°C
Applications: Motor Control
Package / Case: 12-LSOP (0.154", 3.90mm Width) Exposed Pad
Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm)
Thickness (Max): 0.022" (0.56mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Voltage Rating 1 volts
Unlock Full Specs
to access all available technical data

Similar Products

7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Connectors - 1287 - Heilind Electronics, Inc.
Keystone Electronics Corp.
View Details
3 suppliers