Murata Power Solutions Ceramic Capacitors - GCM21BR71E105KA56L GCM21BR71E105KA56L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1040909-GCM21BR71E10 5KA56L Packaging: Reel - TR Voltage Rating: 25V Applications: Automotive Mounting: Surface Mount, MLCC Capacitance: 1μF Tolerance: ±10% Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.055" (1.40mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1040909-GCM21BR71E10 5KA56L Packaging: Reel - TR Voltage Rating: 25V Applications: Automotive Mounting: Surface Mount, MLCC Capacitance: 1μF Tolerance: ±10% Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.055" (1.40mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GCM21BR71E105KA56L - 1040909-GCM21BR71E105KA56L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GCM21BR71E105KA56L
1040909-GCM21BR71E105KA56L
Ceramic Capacitors - GCM21BR71E105KA56L 1040909-GCM21BR71E105KA56L
Manufacturer: Murata Electronics North America Win Source Part Number: 1040909-GCM21BR71E10 5KA56L Packaging: Reel - TR Voltage Rating: 25V Applications: Automotive Mounting: Surface Mount, MLCC Capacitance: 1μF Tolerance: ±10% Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.055" (1.40mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1040909-GCM21BR71E105KA56L
Packaging: Reel - TR
Voltage Rating: 25V
Applications: Automotive
Mounting: Surface Mount, MLCC
Capacitance: 1μF
Tolerance: ±10%
Temperature Coefficient: X7R
Ratings: AEC-Q200
Thickness (Max): 0.055" (1.40mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1UF 25V Capacitor
60-GCM21BR71E105KA56L
1UF 25V Capacitor 60-GCM21BR71E105KA56L
CAP CER 1UF 25V X7R 0805 Product overview: GCM21BR71E105KA56L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM21BR71E105KA56 L can be used for catalog matching and distributor lookup.

CAP CER 1UF 25V X7R 0805 Product overview: GCM21BR71E105KA56L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM21BR71E105KA56L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 7235036 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7235036
MLCCs - Multilayer Ceramic Capacitors 7235036
Murata GCM21BR71E105KA56L

Murata GCM21BR71E105KA56L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7235036P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7235036P
MLCCs - Multilayer Ceramic Capacitors 7235036P
Murata GCM21BR71E105KA56L

Murata GCM21BR71E105KA56L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1693957 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1693957
MLCCs - Multilayer Ceramic Capacitors 1693957
Murata GCM21BR71E105KA56L

Murata GCM21BR71E105KA56L

Supplier's Site
Ceramic Capacitors - 490-4785-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4785-1-ND
Ceramic Capacitors 490-4785-1-ND
1µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-4785-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4785-2-ND
Ceramic Capacitors 490-4785-2-ND
1µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-4785-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4785-6-ND
Ceramic Capacitors 490-4785-6-ND
1µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, Aec-Q200 Gcm Series, 1 F, 10%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Murata - 45Y5177 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Aec-Q200 Gcm Series, 1 F, 10%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Murata
45Y5177
Multilayer Ceramic Capacitor, Aec-Q200 Gcm Series, 1 F, 10%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Murata 45Y5177
Multilayer Ceramic Capacitor, AEC-Q200 GCM Series, 1 F, 10%, X7R, 25 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, AEC-Q200 GCM Series, 1 F, 10%, X7R, 25 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1Μf, 25V, 10%, X7R, 0805; Capacitance Murata - 08AC2679 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Μf, 25V, 10%, X7R, 0805; Capacitance Murata
08AC2679
Cap, 1Μf, 25V, 10%, X7R, 0805; Capacitance Murata 08AC2679
CAP, 1µF, 25V, 10%, X7R, 0805; Capacitance:1µF; Voltage Rating:25V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MURATA - AEC-Q200 GCM Series; Operating RoHS Compliant: Yes

CAP, 1µF, 25V, 10%, X7R, 0805; Capacitance:1µF; Voltage Rating:25V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MURATA - AEC-Q200 GCM Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GCM21BR71E105KA56L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM21BR71E105KA56L
Ceramic Capacitors GCM21BR71E105KA56L
CAP CER 1UF 25V X7R 0805

CAP CER 1UF 25V X7R 0805

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GCM21BR71E105KA56L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GCM21BR71E105KA56L
25V 1uF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

25V 1uF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1040909-GCM21BR71E105KA56L 60-GCM21BR71E105KA56L 7235036 7235036P 490-4785-1-ND 490-4785-6-ND 45Y5177 08AC2679 GCM21BR71E105KA56L GCM21BR71E105KA56L
Product Name Ceramic Capacitors - GCM21BR71E105KA56L 1UF 25V Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, Aec-Q200 Gcm Series, 1 F, 10%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Murata Cap, 1Μf, 25V, 10%, X7R, 0805; Capacitance Murata Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 25 volts 25 volts 25 volts 25 volts 25 volts 25 volts 25 volts
WVAC 25 volts 25 volts 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0108P20DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Ceramic Capacitors - C0805C151J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details