Murata Electronics Ceramic Capacitors GCM21BR71E105KA56K

Description
1µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
1µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-14743-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14743-2-ND
Ceramic Capacitors 490-14743-2-ND
1µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14743-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14743-1-ND
Ceramic Capacitors 490-14743-1-ND
1µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14743-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14743-6-ND
Ceramic Capacitors 490-14743-6-ND
1µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 1Uf, 25V, Mlcc, 0805 Rohs Compliant Murata - 92AH4856 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1Uf, 25V, Mlcc, 0805 Rohs Compliant Murata
92AH4856
Cap, Aec-Q200, 1Uf, 25V, Mlcc, 0805 Rohs Compliant Murata 92AH4856
CAP, AEC-Q200, 1UF, 25V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, AEC-Q200, 1UF, 25V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GCM21BR71E105KA56K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM21BR71E105KA56K
Ceramic Capacitors GCM21BR71E105KA56K
CAP CER 1UF 25V X7R 0805

CAP CER 1UF 25V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-14743-2-ND 490-14743-6-ND 92AH4856 GCM21BR71E105KA56K
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 1Uf, 25V, Mlcc, 0805 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011303 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details