Manufacturer: Murata Electronics
Category: Capacitors -Ceramic Capacitors
Series: GCM
Series: Tape & Reel (TR)
Package / Case: 0805 (2012 Metric)
Mounting Type: Surface Mount, MLCC
Operating Temperature: -55°C ~ 125°C
Capacitance: 4.7 µF
Tolerance: ±10%
CAP CER 4.7UF 16V X7R 0805 Product overview: GCM21BR71C475KA73K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM21BR71C475KA73
4.7µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
4.7µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
4.7µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
Murata GCM21BR71C475KA73K
Murata GCM21BR71C475KA73K
Murata GCM21BR71C475KA73K
CAP, AEC-Q200, 4.7UF, 16V, MLCC, 0805 ROHS COMPLIANT: YES
CAP, AEC-Q200, 4.7UF, 16V, MLCC, 0805 ROHS COMPLIANT: YES
CAP CER 4.7UF 16V X7R 0805
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-GCM21BR71C475KA73K | 490-14532-1-ND | 490-14532-6-ND | 2477895 | 03AJ1500 | GCM21BR71C475KA73K | |
| Product Name | Capacitors -Ceramic Capacitors | 4.7UF 16V Capacitor | Ceramic Capacitors | Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Cap, Aec-Q200, 4.7Uf, 16V, Mlcc, 0805 Rohs Compliant Murata | Ceramic Capacitors |
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |||
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |||
| RoHS Compliant | Yes | Yes | Yes | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |