Murata Electronics MLCCs - Multilayer Ceramic Capacitors GCM21BR71C335KA73L

Description
Murata GCM21BR71C335KA73L
Request a Quote Datasheet
Description
Murata GCM21BR71C335KA73L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 2477892 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477892
MLCCs - Multilayer Ceramic Capacitors 2477892
Murata GCM21BR71C335KA73L

Murata GCM21BR71C335KA73L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477893 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477893
MLCCs - Multilayer Ceramic Capacitors 2477893
Murata GCM21BR71C335KA73L

Murata GCM21BR71C335KA73L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477893P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477893P
MLCCs - Multilayer Ceramic Capacitors 2477893P
Murata GCM21BR71C335KA73L

Murata GCM21BR71C335KA73L

Supplier's Site
Capacitors - Ceramic Capacitors - 1330295-GCM21BR71C335KA73L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330295-GCM21BR71C335KA73L
Capacitors - Ceramic Capacitors 1330295-GCM21BR71C335KA73L
Manufacturer: Murata Electronics Win Source Part Number: 1330295-GCM21BR71C33 5KA73L Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Applications: Automotive Standard Package: 3,000 Mounting: Surface Mount, MLCC Capacitance: 3.3 µF Tolerance: ±10% Voltage - Rated: 16V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.057" (1.45mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: Q5042937,490-13309-6 ,490-13309-1,490-133 09-2,GCM21BR71C335KA 73L-ND Base Product Number: GCM21BR71C RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1330295-GCM21BR71C335KA73L
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Applications: Automotive
Standard Package: 3,000
Mounting: Surface Mount, MLCC
Capacitance: 3.3 µF
Tolerance: ±10%
Voltage - Rated: 16V
Temperature Coefficient: X7R
Ratings: AEC-Q200
Thickness (Max): 0.057" (1.45mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: Q5042937,490-13309-6,490-13309-1,490-13309-2,GCM21BR71C335KA73L-ND
Base Product Number: GCM21BR71C
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
3.3UF 16V Capacitor
60-GCM21BR71C335KA73L
3.3UF 16V Capacitor 60-GCM21BR71C335KA73L
CAP CER 3.3UF 16V X7R 0805 Product overview: GCM21BR71C335KA73L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM21BR71C335KA73 L can be used for catalog matching and distributor lookup.

CAP CER 3.3UF 16V X7R 0805 Product overview: GCM21BR71C335KA73L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM21BR71C335KA73L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-13309-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13309-1-ND
Ceramic Capacitors 490-13309-1-ND
3.3µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

3.3µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13309-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13309-2-ND
Ceramic Capacitors 490-13309-2-ND
3.3µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

3.3µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13309-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13309-6-ND
Ceramic Capacitors 490-13309-6-ND
3.3µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

3.3µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 3.3Uf, 16V, Mlcc, 0805 Rohs Compliant Murata - 64AJ4271 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 3.3Uf, 16V, Mlcc, 0805 Rohs Compliant Murata
64AJ4271
Cap, Aec-Q200, 3.3Uf, 16V, Mlcc, 0805 Rohs Compliant Murata 64AJ4271
CAP, AEC-Q200, 3.3UF, 16V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, AEC-Q200, 3.3UF, 16V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site
Cap, 3.3Uf, 16V, Mlcc, 0805 Rohs Compliant Murata - 66AJ7163 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3.3Uf, 16V, Mlcc, 0805 Rohs Compliant Murata
66AJ7163
Cap, 3.3Uf, 16V, Mlcc, 0805 Rohs Compliant Murata 66AJ7163
CAP, 3.3UF, 16V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 3.3UF, 16V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - GCM21BR71C335KA73L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM21BR71C335KA73L
Ceramic Capacitors GCM21BR71C335KA73L
CAP CER 3.3UF 16V X7R 0805

CAP CER 3.3UF 16V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2477892 1330295-GCM21BR71C335KA73L 60-GCM21BR71C335KA73L 490-13309-1-ND 490-13309-6-ND 64AJ4271 GCM21BR71C335KA73L
Product Name MLCCs - Multilayer Ceramic Capacitors Capacitors - Ceramic Capacitors 3.3UF 16V Capacitor Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 3.3Uf, 16V, Mlcc, 0805 Rohs Compliant Murata Ceramic Capacitors
Technology Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1572-1023-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
5 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details