Murata Power Solutions Ceramic Capacitors GCM21BR71C225KA64L

Description
2.2µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
2.2µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-4786-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4786-1-ND
Ceramic Capacitors 490-4786-1-ND
2.2µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

2.2µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-4786-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4786-2-ND
Ceramic Capacitors 490-4786-2-ND
2.2µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

2.2µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-4786-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4786-6-ND
Ceramic Capacitors 490-4786-6-ND
2.2µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

2.2µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
2.2UF 16V Capacitor
60-GCM21BR71C225KA64L
2.2UF 16V Capacitor 60-GCM21BR71C225KA64L
CAP CER 2.2UF 16V X7R 0805 Product overview: GCM21BR71C225KA64L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM21BR71C225KA64 L can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 16V X7R 0805 Product overview: GCM21BR71C225KA64L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM21BR71C225KA64L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 7235039 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7235039
MLCCs - Multilayer Ceramic Capacitors 7235039
Murata GCM21BR71C225KA64L

Murata GCM21BR71C225KA64L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7235039P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7235039P
MLCCs - Multilayer Ceramic Capacitors 7235039P
Murata GCM21BR71C225KA64L

Murata GCM21BR71C225KA64L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1693958 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1693958
MLCCs - Multilayer Ceramic Capacitors 1693958
Murata GCM21BR71C225KA64L

Murata GCM21BR71C225KA64L

Supplier's Site
Ceramic Capacitors - GCM21BR71C225KA64L - 872659-GCM21BR71C225KA64L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GCM21BR71C225KA64L
872659-GCM21BR71C225KA64L
Ceramic Capacitors - GCM21BR71C225KA64L 872659-GCM21BR71C225KA64L
Manufacturer: Murata Electronics North America Win Source Part Number: 872659-GCM21BR71C225 KA64L Series: GCM Operating Temperature Range: -55°C ~ 125°C Features: ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GCM21BR71C Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-4786-1, 490-4786-6, 490-4786-2

Manufacturer: Murata Electronics North America
Win Source Part Number: 872659-GCM21BR71C225KA64L
Series: GCM
Operating Temperature Range: -55°C ~ 125°C
Features: ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GCM21BR71C
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-4786-1, 490-4786-6, 490-4786-2

Buy Now Datasheet
Smd Multilayer Ceramic Capacitor, Gcm Series, 2.2 F, 10%, X7R, 16 V, 0805 [2012 Metric] Rohs Compliant Murata - 55Y9834 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Gcm Series, 2.2 F, 10%, X7R, 16 V, 0805 [2012 Metric] Rohs Compliant Murata
55Y9834
Smd Multilayer Ceramic Capacitor, Gcm Series, 2.2 F, 10%, X7R, 16 V, 0805 [2012 Metric] Rohs Compliant Murata 55Y9834
SMD Multilayer Ceramic Capacitor, GCM Series, 2.2 F, 10%, X7R, 16 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, GCM Series, 2.2 F, 10%, X7R, 16 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 2.2Μf, 16V, 10%, X7R, 0805; Capacitance Murata - 03AC2509 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Μf, 16V, 10%, X7R, 0805; Capacitance Murata
03AC2509
Cap, 2.2Μf, 16V, 10%, X7R, 0805; Capacitance Murata 03AC2509
CAP, 2.2µF, 16V, 10%, X7R, 0805; Capacitance:2.2µF; Voltage Rating:16V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GCM Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

CAP, 2.2µF, 16V, 10%, X7R, 0805; Capacitance:2.2µF; Voltage Rating:16V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GCM Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GCM21BR71C225KA64L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM21BR71C225KA64L
Ceramic Capacitors GCM21BR71C225KA64L
CAP CER 2.2UF 16V X7R 0805

CAP CER 2.2UF 16V X7R 0805

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GCM21BR71C225KA64L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GCM21BR71C225KA64L
16V 2.2uF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

16V 2.2uF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-4786-1-ND 490-4786-6-ND 60-GCM21BR71C225KA64L 7235039 7235039P 872659-GCM21BR71C225KA64L 55Y9834 03AC2509 GCM21BR71C225KA64L GCM21BR71C225KA64L
Product Name Ceramic Capacitors Ceramic Capacitors 2.2UF 16V Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - GCM21BR71C225KA64L Smd Multilayer Ceramic Capacitor, Gcm Series, 2.2 F, 10%, X7R, 16 V, 0805 [2012 Metric] Rohs Compliant Murata Cap, 2.2Μf, 16V, 10%, X7R, 0805; Capacitance Murata Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications Automotive Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1833458 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Purpose
View Details
Aluminum Electrolytic - 227SML6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 0603J0100271GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers