Murata Power Solutions Ceramic Capacitors - GCM21BR71A225KA37L GCM21BR71A225KA37L

Description
Manufacturer: Murata Electronics Win Source Part Number: 807448-GCM21BR71A225 KA37L Packaging: Reel Mounting Style: SMD Applications: Automotive Capacitance: 2.2μF Tolerance: ±10% Voltage - Rated: 10V Temperature Coefficient: X7R Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Manufacturer Package: 0805 (2012 Metric) Thickness (Maximum): 0.055" (1.40mm) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics Win Source Part Number: 807448-GCM21BR71A225 KA37L Packaging: Reel Mounting Style: SMD Applications: Automotive Capacitance: 2.2μF Tolerance: ±10% Voltage - Rated: 10V Temperature Coefficient: X7R Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Manufacturer Package: 0805 (2012 Metric) Thickness (Maximum): 0.055" (1.40mm) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GCM21BR71A225KA37L - 807448-GCM21BR71A225KA37L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GCM21BR71A225KA37L
807448-GCM21BR71A225KA37L
Ceramic Capacitors - GCM21BR71A225KA37L 807448-GCM21BR71A225KA37L
Manufacturer: Murata Electronics Win Source Part Number: 807448-GCM21BR71A225 KA37L Packaging: Reel Mounting Style: SMD Applications: Automotive Capacitance: 2.2μF Tolerance: ±10% Voltage - Rated: 10V Temperature Coefficient: X7R Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Manufacturer Package: 0805 (2012 Metric) Thickness (Maximum): 0.055" (1.40mm) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: Murata Electronics
Win Source Part Number: 807448-GCM21BR71A225KA37L
Packaging: Reel
Mounting Style: SMD
Applications: Automotive
Capacitance: 2.2μF
Tolerance: ±10%
Voltage - Rated: 10V
Temperature Coefficient: X7R
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Manufacturer Package: 0805 (2012 Metric)
Thickness (Maximum): 0.055" (1.40mm)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now
MLCCs - Multilayer Ceramic Capacitors - 8202914 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8202914
MLCCs - Multilayer Ceramic Capacitors 8202914
Murata GCM21BR71A225KA37L

Murata GCM21BR71A225KA37L

Supplier's Site
Singapore, Singapore
2.2UF 10V Capacitor
60-GCM21BR71A225KA37L
2.2UF 10V Capacitor 60-GCM21BR71A225KA37L
CAP CER 2.2UF 10V X7R 0805 Product overview: GCM21BR71A225KA37L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM21BR71A225KA37 L can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 10V X7R 0805 Product overview: GCM21BR71A225KA37L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM21BR71A225KA37L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-6063-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6063-6-ND
Ceramic Capacitors 490-6063-6-ND
2.2µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

2.2µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6063-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6063-1-ND
Ceramic Capacitors 490-6063-1-ND
2.2µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

2.2µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6063-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6063-2-ND
Ceramic Capacitors 490-6063-2-ND
2.2µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

2.2µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GCM21BR71A225KA37L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GCM21BR71A225KA37L
10V 2.2uF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

10V 2.2uF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GCM21BR71A225KA37L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM21BR71A225KA37L
Ceramic Capacitors GCM21BR71A225KA37L
CAP CER 2.2UF 10V X7R 0805

CAP CER 2.2UF 10V X7R 0805

Supplier's Site Datasheet
Cap, Aec-Q200, 2.2Uf, 10V, Mlcc, 0805 Rohs Compliant Murata - 64AJ4270 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 2.2Uf, 10V, Mlcc, 0805 Rohs Compliant Murata
64AJ4270
Cap, Aec-Q200, 2.2Uf, 10V, Mlcc, 0805 Rohs Compliant Murata 64AJ4270
CAP, AEC-Q200, 2.2UF, 10V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, AEC-Q200, 2.2UF, 10V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site
Cap, 2.2Uf, 10V, Mlcc, 0805 Rohs Compliant Murata - 66AJ7162 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 10V, Mlcc, 0805 Rohs Compliant Murata
66AJ7162
Cap, 2.2Uf, 10V, Mlcc, 0805 Rohs Compliant Murata 66AJ7162
CAP, 2.2UF, 10V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 2.2UF, 10V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 807448-GCM21BR71A225KA37L 8202914 60-GCM21BR71A225KA37L 490-6063-6-ND 490-6063-1-ND GCM21BR71A225KA37L GCM21BR71A225KA37L 64AJ4270
Product Name Ceramic Capacitors - GCM21BR71A225KA37L MLCCs - Multilayer Ceramic Capacitors 2.2UF 10V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors Cap, Aec-Q200, 2.2Uf, 10V, Mlcc, 0805 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 10 volts 10 volts 10 volts 10 volts 10 volts 10 volts
WVAC 10 volts 10 volts 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details