Murata Electronics Ceramic Capacitors GCM21BR71A225KA37K

Description
2.2µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
2.2µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM21BR71A225KA37KTR-ND - DigiKey
Thief River Falls, MN, United States
2.2µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

2.2µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM21BR71A225KA37KCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 2.2UF 10V X7R 0805

CAP CER 2.2UF 10V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 490-GCM21BR71A225KA37KDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 2.2UF 10V X7R 0805

CAP CER 2.2UF 10V X7R 0805

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GCM21BR71A225KA37K - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GCM21BR71A225KA37K
Capacitors - Ceramic Capacitors GCM21BR71A225KA37K
CAP CER 2.2UF 10V X7R 0805

CAP CER 2.2UF 10V X7R 0805

Supplier's Site
Ceramic Capacitors - GCM21BR71A225KA37K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM21BR71A225KA37K
Ceramic Capacitors GCM21BR71A225KA37K
CAP CER 2.2UF 10V X7R 0805

CAP CER 2.2UF 10V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GCM21BR71A225KA37KTR-ND 490-GCM21BR71A225KA37KDKR-ND GCM21BR71A225KA37K GCM21BR71A225KA37K
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive; Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Ceramic Capacitors - 0603J0100330GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details