Murata Power Solutions Ceramic Capacitors - GCM21BR71A106KE22L GCM21BR71A106KE22L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 846193-GCM21BR71A106 KE22L Series: GCM Operating Temperature Range: -55°C ~ 125°C Features: 10 µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GCM21BR71A Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-10674-1, 490-10674-2, GCM21BR71A106KE22L-N D, 490-10674-6
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 846193-GCM21BR71A106 KE22L Series: GCM Operating Temperature Range: -55°C ~ 125°C Features: 10 µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GCM21BR71A Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-10674-1, 490-10674-2, GCM21BR71A106KE22L-N D, 490-10674-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GCM21BR71A106KE22L - 846193-GCM21BR71A106KE22L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GCM21BR71A106KE22L
846193-GCM21BR71A106KE22L
Ceramic Capacitors - GCM21BR71A106KE22L 846193-GCM21BR71A106KE22L
Manufacturer: Murata Electronics North America Win Source Part Number: 846193-GCM21BR71A106 KE22L Series: GCM Operating Temperature Range: -55°C ~ 125°C Features: 10 µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GCM21BR71A Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-10674-1, 490-10674-2, GCM21BR71A106KE22L-N D, 490-10674-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 846193-GCM21BR71A106KE22L
Series: GCM
Operating Temperature Range: -55°C ~ 125°C
Features: 10 µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GCM21BR71A
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-10674-1, 490-10674-2, GCM21BR71A106KE22L-ND, 490-10674-6

Buy Now Datasheet
Ceramic Capacitors - 490-10674-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10674-6-ND
Ceramic Capacitors 490-10674-6-ND
10µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

10µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10674-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10674-2-ND
Ceramic Capacitors 490-10674-2-ND
10µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

10µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10674-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10674-1-ND
Ceramic Capacitors 490-10674-1-ND
10µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

10µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
10UF 10V Capacitor
60-GCM21BR71A106KE22L
10UF 10V Capacitor 60-GCM21BR71A106KE22L
CAP CER 10UF 10V X7R 0805 Product overview: GCM21BR71A106KE22L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM21BR71A106KE22 L can be used for catalog matching and distributor lookup.

CAP CER 10UF 10V X7R 0805 Product overview: GCM21BR71A106KE22L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM21BR71A106KE22L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1138715P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1138715P
MLCCs - Multilayer Ceramic Capacitors 1138715P
Murata GCM21BR71A106KE22L

Murata GCM21BR71A106KE22L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1138715 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1138715
MLCCs - Multilayer Ceramic Capacitors 1138715
Murata GCM21BR71A106KE22L

Murata GCM21BR71A106KE22L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1692711 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1692711
MLCCs - Multilayer Ceramic Capacitors 1692711
Murata GCM21BR71A106KE22L

Murata GCM21BR71A106KE22L

Supplier's Site
Cap, 10Μf, 10V, 10%, X7R, 0805; Capacitance Murata - 06AC6014 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 10V, 10%, X7R, 0805; Capacitance Murata
06AC6014
Cap, 10Μf, 10V, 10%, X7R, 0805; Capacitance Murata 06AC6014
CAP, 10µF, 10V, 10%, X7R, 0805; Capacitance:10µF; Voltage Rating:10V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GCM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 10µF, 10V, 10%, X7R, 0805; Capacitance:10µF; Voltage Rating:10V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GCM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Uf, 10V, Mlcc, 0805 Rohs Compliant Murata - 64AJ4269 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 10V, Mlcc, 0805 Rohs Compliant Murata
64AJ4269
Cap, 10Uf, 10V, Mlcc, 0805 Rohs Compliant Murata 64AJ4269
CAP, 10UF, 10V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 10UF, 10V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GCM21BR71A106KE22L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GCM21BR71A106KE22L
10V 10uF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

10V 10uF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GCM21BR71A106KE22L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM21BR71A106KE22L
Ceramic Capacitors GCM21BR71A106KE22L
CAP CER 10UF 10V X7R 0805

CAP CER 10UF 10V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 846193-GCM21BR71A106KE22L 490-10674-6-ND 490-10674-2-ND 60-GCM21BR71A106KE22L 1138715P 1138715 06AC6014 64AJ4269 GCM21BR71A106KE22L GCM21BR71A106KE22L
Product Name Ceramic Capacitors - GCM21BR71A106KE22L Ceramic Capacitors Ceramic Capacitors 10UF 10V Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 10Μf, 10V, 10%, X7R, 0805; Capacitance Murata Cap, 10Uf, 10V, Mlcc, 0805 Rohs Compliant Murata Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK06BX334K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100181GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers