Murata Electronics Capacitors - Ceramic Capacitors GCM21BR70J106KE22K

Description
Win Source Part Number: 1121698-GCM21BR70J10 6KE22K Category: Capacitors>Ceramic Capacitors Series: GCM Package: Tape & Reel Applications: Automotive Standard Package: 10,000 Capacitance: 10 µF Tolerance: ±10% Voltage - Rated: 6.3V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.055" (1.40mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): GCM21BR70J106KE22K.; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-14361-1,490-1436 1-2,490-14361-6 Base Product Number: GCM21BR70J
Request a Quote Datasheet
Description
Win Source Part Number: 1121698-GCM21BR70J10 6KE22K Category: Capacitors>Ceramic Capacitors Series: GCM Package: Tape & Reel Applications: Automotive Standard Package: 10,000 Capacitance: 10 µF Tolerance: ±10% Voltage - Rated: 6.3V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.055" (1.40mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): GCM21BR70J106KE22K.; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-14361-1,490-1436 1-2,490-14361-6 Base Product Number: GCM21BR70J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1121698-GCM21BR70J106KE22K - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1121698-GCM21BR70J106KE22K
Capacitors - Ceramic Capacitors 1121698-GCM21BR70J106KE22K
Win Source Part Number: 1121698-GCM21BR70J10 6KE22K Category: Capacitors>Ceramic Capacitors Series: GCM Package: Tape & Reel Applications: Automotive Standard Package: 10,000 Capacitance: 10 µF Tolerance: ±10% Voltage - Rated: 6.3V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.055" (1.40mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): GCM21BR70J106KE22K.; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-14361-1,490-1436 1-2,490-14361-6 Base Product Number: GCM21BR70J

Win Source Part Number: 1121698-GCM21BR70J106KE22K
Category: Capacitors>Ceramic Capacitors
Series: GCM
Package: Tape & Reel
Applications: Automotive
Standard Package: 10,000
Capacitance: 10 µF
Tolerance: ±10%
Voltage - Rated: 6.3V
Temperature Coefficient: X7R
Ratings: AEC-Q200
Thickness (Max): 0.055" (1.40mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): GCM21BR70J106KE22K.;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-14361-1,490-14361-2,490-14361-6
Base Product Number: GCM21BR70J

Buy Now Datasheet
Ceramic Capacitors - 490-14361-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14361-6-ND
Ceramic Capacitors 490-14361-6-ND
10µF ±10% 6.3V Ceramic Capacitor X7R 0805 (2012 Metric)

10µF ±10% 6.3V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14361-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14361-2-ND
Ceramic Capacitors 490-14361-2-ND
10µF ±10% 6.3V Ceramic Capacitor X7R 0805 (2012 Metric)

10µF ±10% 6.3V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14361-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14361-1-ND
Ceramic Capacitors 490-14361-1-ND
10µF ±10% 6.3V Ceramic Capacitor X7R 0805 (2012 Metric)

10µF ±10% 6.3V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2477885 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477885
MLCCs - Multilayer Ceramic Capacitors 2477885
Murata GCM21BR70J106KE22K

Murata GCM21BR70J106KE22K

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477886P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477886P
MLCCs - Multilayer Ceramic Capacitors 2477886P
Murata GCM21BR70J106KE22K

Murata GCM21BR70J106KE22K

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477886 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477886
MLCCs - Multilayer Ceramic Capacitors 2477886
Murata GCM21BR70J106KE22K

Murata GCM21BR70J106KE22K

Supplier's Site
Singapore, Singapore
10UF 6.3V Capacitor
60-GCM21BR70J106KE22K
10UF 6.3V Capacitor 60-GCM21BR70J106KE22K
CAP CER 10UF 6.3V X7R 0805 Product overview: GCM21BR70J106KE22K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM21BR70J106KE22 K can be used for catalog matching and distributor lookup.

CAP CER 10UF 6.3V X7R 0805 Product overview: GCM21BR70J106KE22K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM21BR70J106KE22K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, Aec-Q200, 10Uf, 6.3V, Mlcc, 0805 Rohs Compliant Murata - 92AH4851 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 10Uf, 6.3V, Mlcc, 0805 Rohs Compliant Murata
92AH4851
Cap, Aec-Q200, 10Uf, 6.3V, Mlcc, 0805 Rohs Compliant Murata 92AH4851
CAP, AEC-Q200, 10UF, 6.3V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, AEC-Q200, 10UF, 6.3V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GCM21BR70J106KE22K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM21BR70J106KE22K
Ceramic Capacitors GCM21BR70J106KE22K
CAP CER 10UF 6.3V X7R 0805

CAP CER 10UF 6.3V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1121698-GCM21BR70J106KE22K 490-14361-6-ND 490-14361-2-ND 2477885 60-GCM21BR70J106KE22K 92AH4851 GCM21BR70J106KE22K
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors 10UF 6.3V Capacitor Cap, Aec-Q200, 10Uf, 6.3V, Mlcc, 0805 Rohs Compliant Murata Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 6.3 volts 6.3 volts 6.3 volts 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106MKP275KJ - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - C11AH120J-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details