Murata Electronics Automotive SMD 0.1uF 50V Capacitor GCM21BR11H104KA01L

Description
Cap Ceramic 0.1uF 50V R 10% Pad SMD 0805 125C Automotive T/R Product overview: GCM21BR11H104KA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.1uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM21BR11H104KA01 L can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Ceramic 0.1uF 50V R 10% Pad SMD 0805 125C Automotive T/R Product overview: GCM21BR11H104KA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.1uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM21BR11H104KA01 L can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive SMD 0.1uF 50V Capacitor
60-GCM21BR11H104KA01L
Automotive SMD 0.1uF 50V Capacitor 60-GCM21BR11H104KA01L
Cap Ceramic 0.1uF 50V R 10% Pad SMD 0805 125C Automotive T/R Product overview: GCM21BR11H104KA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.1uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM21BR11H104KA01 L can be used for catalog matching and distributor lookup.

Cap Ceramic 0.1uF 50V R 10% Pad SMD 0805 125C Automotive T/R Product overview: GCM21BR11H104KA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.1uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM21BR11H104KA01L can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - GCM21BR11H104KA01L - 1060537-GCM21BR11H104KA01L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GCM21BR11H104KA01L
1060537-GCM21BR11H104KA01L
Ceramic Capacitors - GCM21BR11H104KA01L 1060537-GCM21BR11H104KA01L
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1060537-GCM21BR11H10 4KA01L Length: 2 mm Mounting: SMD (SMT) Capacitance: 100 nF Tolerance: 10 % Categories: Ceramic Capacitors Case / Package: Ceramic Alternative Parts (Cross-Reference): GCM188R11H104KA42D; C0603C104K3RACAUTO74 11; GRM155R11A104KA01D; C0402X5R0G104M020BC; C0402X5R0J104M020BC; TWK107B7104MV-T; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 1.25 mm Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1060537-GCM21BR11H104KA01L
Length: 2 mm
Mounting: SMD (SMT)
Capacitance: 100 nF
Tolerance: 10 %
Categories: Ceramic Capacitors
Case / Package: Ceramic
Alternative Parts (Cross-Reference): GCM188R11H104KA42D; C0603C104K3RACAUTO7411; GRM155R11A104KA01D; C0402X5R0G104M020BC; C0402X5R0J104M020BC; TWK107B7104MV-T;
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 1.25 mm
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-GCM21BR11H104KA01L 1060537-GCM21BR11H104KA01L
Product Name Automotive SMD 0.1uF 50V Capacitor Ceramic Capacitors - GCM21BR11H104KA01L
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011331 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100100JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers