Alternative Parts (Cross-Reference): Cross
Manufacturer: Murata Electronics
Category: Capacitors Ceramic Capacitors
Series: GCM
Product Status: Active
Capacitance: 4.7 µF
Tolerance: ±10%
Voltage - Rated: 25V
Temperature Coefficient: X8L
Operating Temperature: -55°C ~ 150°C
CAP CER 4.7UF 25V X8L 0805 Product overview: GCM21BL8EF475KE08L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM21BL8EF475KE08
CAP CER 4.7UF 25V X8L 0805
Ceramic Capacitor
CAP CER 4.7UF 25V X8L 0805
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-GCM21BL8EF475KE08L | 490-GCM21BL8EF475KE08LCT-ND | 490-GCM21BL8EF475KE08LDKR-ND | |
| Product Name | Capacitors Ceramic Capacitors | 4.7UF 25V Capacitor | Ceramic Capacitors | Ceramic Capacitors |
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |
| WVDC | 25 volts | 25 volts | 25 volts | 25 volts |
| WVAC | 25 volts | 25 volts | 25 volts | 25 volts |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor |