Murata Electronics 0.33UF 50V Capacitor GCM21BL81H334KA56L

Description
CAP CER 0.33UF 50V X8L 0805 Product overview: GCM21BL81H334KA56L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM21BL81H334KA56 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 0.33UF 50V X8L 0805 Product overview: GCM21BL81H334KA56L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM21BL81H334KA56 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.33UF 50V Capacitor
60-GCM21BL81H334KA56L
0.33UF 50V Capacitor 60-GCM21BL81H334KA56L
CAP CER 0.33UF 50V X8L 0805 Product overview: GCM21BL81H334KA56L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM21BL81H334KA56 L can be used for catalog matching and distributor lookup.

CAP CER 0.33UF 50V X8L 0805 Product overview: GCM21BL81H334KA56L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM21BL81H334KA56L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1331429-GCM21BL81H334KA56L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1331429-GCM21BL81H334KA56L
Capacitors - Ceramic Capacitors 1331429-GCM21BL81H334KA56L
Manufacturer: Murata Electronics Win Source Part Number: 1331429-GCM21BL81H33 4KA56L Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Applications: Automotive Standard Package: 3,000 Mounting: Surface Mount, MLCC Capacitance: 0.33 µF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X8L Ratings: AEC-Q200 Thickness (Max): 0.055" (1.40mm) Temperature Range - Operating: -55°C ~ 150°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-11962-1,GCM21BL8 1H334KA56L-ND,490-11 962-2,490-11962-6 Base Product Number: GCM21BL81H RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1331429-GCM21BL81H334KA56L
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Applications: Automotive
Standard Package: 3,000
Mounting: Surface Mount, MLCC
Capacitance: 0.33 µF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X8L
Ratings: AEC-Q200
Thickness (Max): 0.055" (1.40mm)
Temperature Range - Operating: -55°C ~ 150°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-11962-1,GCM21BL81H334KA56L-ND,490-11962-2,490-11962-6
Base Product Number: GCM21BL81H
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - 490-11962-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11962-2-ND
Ceramic Capacitors 490-11962-2-ND
0.33µF ±10% 50V Ceramic Capacitor X8L 0805 (2012 Metric)

0.33µF ±10% 50V Ceramic Capacitor X8L 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11962-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11962-6-ND
Ceramic Capacitors 490-11962-6-ND
0.33µF ±10% 50V Ceramic Capacitor X8L 0805 (2012 Metric)

0.33µF ±10% 50V Ceramic Capacitor X8L 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11962-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11962-1-ND
Ceramic Capacitors 490-11962-1-ND
0.33µF ±10% 50V Ceramic Capacitor X8L 0805 (2012 Metric)

0.33µF ±10% 50V Ceramic Capacitor X8L 0805 (2012 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GCM21BL81H334KA56L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GCM21BL81H334KA56L
50V 330nF X8L ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 330nF X8L ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GCM21BL81H334KA56L 1331429-GCM21BL81H334KA56L 490-11962-2-ND 490-11962-6-ND GCM21BL81H334KA56L
Product Name 0.33UF 50V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Ceramic Capacitors - M15G330K2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers