1µF ±10% 16V Ceramic Capacitor X8L 0805 (2012 Metric)
1µF ±10% 16V Ceramic Capacitor X8L 0805 (2012 Metric)
1µF ±10% 16V Ceramic Capacitor X8L 0805 (2012 Metric)
CAP CER 1UF 16V X8L 0805 Product overview: GCM21BL81C105KA58L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM21BL81C105KA58
CAP CER 1UF 16V X8L 0805
CAP, AEC-Q200, 1UF, 16V, MLCC, 0805 ROHS COMPLIANT: YES
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-8046-6-ND | 490-8046-2-ND | 60-GCM21BL81C105KA58L | GCM21BL81C105KA58L | 64AJ4265 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | 1UF 16V Capacitor | Ceramic Capacitors | Cap, Aec-Q200, 1Uf, 16V, Mlcc, 0805 Rohs Compliant Murata |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | Automotive | Automotive | Automotive | ||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF |