Murata Electronics Capacitors - Ceramic Capacitors GCM21BC7YA475KE36L

Description
Win Source Part Number: 964529-GCM21BC7YA475 KE36L Category: Capacitors>Ceramic Capacitors Series: GCM Package: Tape & Reel Applications: Automotive Standard Package: 3,000 Capacitance: 4.7 µF Tolerance: ±10% Voltage - Rated: 35V Temperature Coefficient: X7S Ratings: AEC-Q200 Thickness (Max): 0.053" (1.35mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-16389-1,490-1638 9-2,490-16389-6 Base Product Number: GCM21BC7YA
Request a Quote Datasheet
Description
Win Source Part Number: 964529-GCM21BC7YA475 KE36L Category: Capacitors>Ceramic Capacitors Series: GCM Package: Tape & Reel Applications: Automotive Standard Package: 3,000 Capacitance: 4.7 µF Tolerance: ±10% Voltage - Rated: 35V Temperature Coefficient: X7S Ratings: AEC-Q200 Thickness (Max): 0.053" (1.35mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-16389-1,490-1638 9-2,490-16389-6 Base Product Number: GCM21BC7YA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 964529-GCM21BC7YA475KE36L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
964529-GCM21BC7YA475KE36L
Capacitors - Ceramic Capacitors 964529-GCM21BC7YA475KE36L
Win Source Part Number: 964529-GCM21BC7YA475 KE36L Category: Capacitors>Ceramic Capacitors Series: GCM Package: Tape & Reel Applications: Automotive Standard Package: 3,000 Capacitance: 4.7 µF Tolerance: ±10% Voltage - Rated: 35V Temperature Coefficient: X7S Ratings: AEC-Q200 Thickness (Max): 0.053" (1.35mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-16389-1,490-1638 9-2,490-16389-6 Base Product Number: GCM21BC7YA

Win Source Part Number: 964529-GCM21BC7YA475KE36L
Category: Capacitors>Ceramic Capacitors
Series: GCM
Package: Tape & Reel
Applications: Automotive
Standard Package: 3,000
Capacitance: 4.7 µF
Tolerance: ±10%
Voltage - Rated: 35V
Temperature Coefficient: X7S
Ratings: AEC-Q200
Thickness (Max): 0.053" (1.35mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-16389-1,490-16389-2,490-16389-6
Base Product Number: GCM21BC7YA

Buy Now Datasheet
Singapore, Singapore
4.7UF 35V Capacitor
60-GCM21BC7YA475KE36L
4.7UF 35V Capacitor 60-GCM21BC7YA475KE36L
CAP CER 4.7UF 35V X7S 0805 Product overview: GCM21BC7YA475KE36L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM21BC7YA475KE36 L can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 35V X7S 0805 Product overview: GCM21BC7YA475KE36L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM21BC7YA475KE36L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-16389-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16389-2-ND
Ceramic Capacitors 490-16389-2-ND
4.7µF ±10% 35V Ceramic Capacitor X7S 0805 (2012 Metric)

4.7µF ±10% 35V Ceramic Capacitor X7S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16389-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16389-6-ND
Ceramic Capacitors 490-16389-6-ND
4.7µF ±10% 35V Ceramic Capacitor X7S 0805 (2012 Metric)

4.7µF ±10% 35V Ceramic Capacitor X7S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16389-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16389-1-ND
Ceramic Capacitors 490-16389-1-ND
4.7µF ±10% 35V Ceramic Capacitor X7S 0805 (2012 Metric)

4.7µF ±10% 35V Ceramic Capacitor X7S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GCM21BC7YA475KE36L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM21BC7YA475KE36L
Ceramic Capacitors GCM21BC7YA475KE36L
CAP CER 4.7UF 35V X7S 0805

CAP CER 4.7UF 35V X7S 0805

Supplier's Site Datasheet
Cap, Aec-Q200, 4.7Uf, 35V, Mlcc, 0805 Rohs Compliant Murata - 64AJ4262 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 4.7Uf, 35V, Mlcc, 0805 Rohs Compliant Murata
64AJ4262
Cap, Aec-Q200, 4.7Uf, 35V, Mlcc, 0805 Rohs Compliant Murata 64AJ4262
CAP, AEC-Q200, 4.7UF, 35V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, AEC-Q200, 4.7UF, 35V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GCM21BC7YA475KE36L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GCM21BC7YA475KE36L
35V 4.7uF X7S ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

35V 4.7uF X7S ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 964529-GCM21BC7YA475KE36L 60-GCM21BC7YA475KE36L 490-16389-2-ND 490-16389-6-ND GCM21BC7YA475KE36L 64AJ4262 GCM21BC7YA475KE36L
Product Name Capacitors - Ceramic Capacitors 4.7UF 35V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 4.7Uf, 35V, Mlcc, 0805 Rohs Compliant Murata Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 35 volts 35 volts 35 volts 35 volts 35 volts 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105RSB102K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Ceramic Capacitors - 1763-1206-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers