Murata Electronics Ceramic Capacitors - GCM21BC7YA225KE02L GCM21BC7YA225KE02L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 872658-GCM21BC7YA225 KE02L Series: GCM Operating Temperature Range: -55°C ~ 125°C Features: ±10% 35V Ceramic Capacitor X7S 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GCM21BC7YA Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-16390-2, 490-16390-6, 490-16390-1
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 872658-GCM21BC7YA225 KE02L Series: GCM Operating Temperature Range: -55°C ~ 125°C Features: ±10% 35V Ceramic Capacitor X7S 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GCM21BC7YA Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-16390-2, 490-16390-6, 490-16390-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GCM21BC7YA225KE02L - 872658-GCM21BC7YA225KE02L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GCM21BC7YA225KE02L
872658-GCM21BC7YA225KE02L
Ceramic Capacitors - GCM21BC7YA225KE02L 872658-GCM21BC7YA225KE02L
Manufacturer: Murata Electronics North America Win Source Part Number: 872658-GCM21BC7YA225 KE02L Series: GCM Operating Temperature Range: -55°C ~ 125°C Features: ±10% 35V Ceramic Capacitor X7S 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GCM21BC7YA Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-16390-2, 490-16390-6, 490-16390-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 872658-GCM21BC7YA225KE02L
Series: GCM
Operating Temperature Range: -55°C ~ 125°C
Features: ±10% 35V Ceramic Capacitor X7S 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GCM21BC7YA
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-16390-2, 490-16390-6, 490-16390-1

Buy Now Datasheet
Singapore, Singapore
2.2UF 35V Capacitor
60-GCM21BC7YA225KE02L
2.2UF 35V Capacitor 60-GCM21BC7YA225KE02L
CAP CER 2.2UF 35V X7S 0805 Product overview: GCM21BC7YA225KE02L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM21BC7YA225KE02 L can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 35V X7S 0805 Product overview: GCM21BC7YA225KE02L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM21BC7YA225KE02L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-16390-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16390-2-ND
Ceramic Capacitors 490-16390-2-ND
2.2µF ±10% 35V Ceramic Capacitor X7S 0805 (2012 Metric)

2.2µF ±10% 35V Ceramic Capacitor X7S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16390-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16390-6-ND
Ceramic Capacitors 490-16390-6-ND
2.2µF ±10% 35V Ceramic Capacitor X7S 0805 (2012 Metric)

2.2µF ±10% 35V Ceramic Capacitor X7S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16390-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16390-1-ND
Ceramic Capacitors 490-16390-1-ND
2.2µF ±10% 35V Ceramic Capacitor X7S 0805 (2012 Metric)

2.2µF ±10% 35V Ceramic Capacitor X7S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GCM21BC7YA225KE02L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM21BC7YA225KE02L
Ceramic Capacitors GCM21BC7YA225KE02L
CAP CER 2.2UF 35V X7S 0805

CAP CER 2.2UF 35V X7S 0805

Supplier's Site Datasheet
Cap, Aec-Q200, 2.2Uf, 35V, Mlcc, 0805 Rohs Compliant Murata - 64AJ4261 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 2.2Uf, 35V, Mlcc, 0805 Rohs Compliant Murata
64AJ4261
Cap, Aec-Q200, 2.2Uf, 35V, Mlcc, 0805 Rohs Compliant Murata 64AJ4261
CAP, AEC-Q200, 2.2UF, 35V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, AEC-Q200, 2.2UF, 35V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 872658-GCM21BC7YA225KE02L 60-GCM21BC7YA225KE02L 490-16390-2-ND 490-16390-6-ND GCM21BC7YA225KE02L 64AJ4261
Product Name Ceramic Capacitors - GCM21BC7YA225KE02L 2.2UF 35V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 2.2Uf, 35V, Mlcc, 0805 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminium Capacitors - 1701259 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 227SML025M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers