Murata Electronics 1UF 100V Capacitor GCM21BC72A105KE36L

Description
CAP CER 1UF 100V X7S 0805 Product overview: GCM21BC72A105KE36L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM21BC72A105KE36 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 1UF 100V X7S 0805 Product overview: GCM21BC72A105KE36L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM21BC72A105KE36 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1UF 100V Capacitor
60-GCM21BC72A105KE36L
1UF 100V Capacitor 60-GCM21BC72A105KE36L
CAP CER 1UF 100V X7S 0805 Product overview: GCM21BC72A105KE36L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM21BC72A105KE36 L can be used for catalog matching and distributor lookup.

CAP CER 1UF 100V X7S 0805 Product overview: GCM21BC72A105KE36L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM21BC72A105KE36L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1117818-GCM21BC72A105KE36L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1117818-GCM21BC72A105KE36L
Capacitors - Ceramic Capacitors 1117818-GCM21BC72A105KE36L
Win Source Part Number: 1117818-GCM21BC72A10 5KE36L Category: Capacitors>Ceramic Capacitors Series: GCM Package: Tape & Reel Applications: Automotive Standard Package: 3,000 Capacitance: 1 µF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: X7S Ratings: AEC-Q200 Thickness (Max): 0.057" (1.45mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-14436-6,490-1443 6-1,490-14436-2 Base Product Number: GCM21BC72A

Win Source Part Number: 1117818-GCM21BC72A105KE36L
Category: Capacitors>Ceramic Capacitors
Series: GCM
Package: Tape & Reel
Applications: Automotive
Standard Package: 3,000
Capacitance: 1 µF
Tolerance: ±10%
Voltage - Rated: 100V
Temperature Coefficient: X7S
Ratings: AEC-Q200
Thickness (Max): 0.057" (1.45mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-14436-6,490-14436-1,490-14436-2
Base Product Number: GCM21BC72A

Buy Now Datasheet
Ceramic Capacitors - 490-14436-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14436-2-ND
Ceramic Capacitors 490-14436-2-ND
1µF ±10% 100V Ceramic Capacitor X7S 0805 (2012 Metric)

1µF ±10% 100V Ceramic Capacitor X7S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14436-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14436-1-ND
Ceramic Capacitors 490-14436-1-ND
1µF ±10% 100V Ceramic Capacitor X7S 0805 (2012 Metric)

1µF ±10% 100V Ceramic Capacitor X7S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14436-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14436-6-ND
Ceramic Capacitors 490-14436-6-ND
1µF ±10% 100V Ceramic Capacitor X7S 0805 (2012 Metric)

1µF ±10% 100V Ceramic Capacitor X7S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GCM21BC72A105KE36L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM21BC72A105KE36L
Ceramic Capacitors GCM21BC72A105KE36L
CAP CER 1UF 100V X7S 0805

CAP CER 1UF 100V X7S 0805

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GCM21BC72A105KE36L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GCM21BC72A105KE36L
100V 1uF X7S ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

100V 1uF X7S ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, 1Uf, 100Vdc, Mlcc, 0805 Rohs Compliant Murata - 65AH6872 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 100Vdc, Mlcc, 0805 Rohs Compliant Murata
65AH6872
Cap, 1Uf, 100Vdc, Mlcc, 0805 Rohs Compliant Murata 65AH6872
CAP, 1UF, 100VDC, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 1UF, 100VDC, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 1Uf, 100Vdc, Mlcc, 0805 Rohs Compliant Murata - 92AH8172 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 100Vdc, Mlcc, 0805 Rohs Compliant Murata
92AH8172
Cap, 1Uf, 100Vdc, Mlcc, 0805 Rohs Compliant Murata 92AH8172
CAP, 1UF, 100VDC, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 1UF, 100VDC, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GCM21BC72A105KE36L 1117818-GCM21BC72A105KE36L 490-14436-2-ND 490-14436-6-ND GCM21BC72A105KE36L GCM21BC72A105KE36L 65AH6872
Product Name 1UF 100V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, 1Uf, 100Vdc, Mlcc, 0805 Rohs Compliant Murata
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - M39014/021323 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Ceramic Capacitors - C11CF620J-8UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details