Murata Electronics Connectors,Interconnects GCM21BC71E106KE36L

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C Applications: Motor Control Package / Case: 8-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Thickness (Max): 0.022" (0.56mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C Applications: Motor Control Package / Case: 8-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Thickness (Max): 0.022" (0.56mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C Applications: Motor Control Package / Case: 8-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Thickness (Max): 0.022" (0.56mm)

Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Temperature Coefficient: ±1200ppm/°C
Operating Temperature: -40°C ~ 85°C
Applications: Motor Control
Package / Case: 8-SMD, No Lead
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Thickness (Max): 0.022" (0.56mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 8 POSITIONS - 80203-508B8L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Double Sided Mini Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
78-Pin Hermetic D-sub Connector - 54674 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to ARINC 600 Mod Size 1 Socket - 190008 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details