CAP CER 3900PF 250V U2J 0805
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 490-GCM21B7U2E392JX03KTR-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Applications | Automotive |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Tolerance | 5 (+/- %) |