Murata Electronics Ceramic Capacitors GCM21B5C1H183FA16L

Description
0.018µF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.018µF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM21B5C1H183FA16LTR-ND - DigiKey
Thief River Falls, MN, United States
0.018µF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

0.018µF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM21B5C1H183FA16LCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.018UF 50V C0G/NP0 0805

CAP CER 0.018UF 50V C0G/NP0 0805

Buy Now Datasheet
Ceramic Capacitors - 490-GCM21B5C1H183FA16LDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.018UF 50V C0G/NP0 0805

CAP CER 0.018UF 50V C0G/NP0 0805

Buy Now Datasheet
Ceramic Capacitors - GCM21B5C1H183FA16L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM21B5C1H183FA16L
Ceramic Capacitors GCM21B5C1H183FA16L
CAP CER 0.018UF 50V C0G/NP0 0805

CAP CER 0.018UF 50V C0G/NP0 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-GCM21B5C1H183FA16LTR-ND 490-GCM21B5C1H183FA16LDKR-ND GCM21B5C1H183FA16L
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0180 microF 0.0180 microF 0.0180 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 1908797 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Capacitor - 211475301 - Radwell International
Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Electrostatic Capacitors Ceramic Composition
View Details