Murata Electronics Ceramic Capacitors GCM21A7U2E331JX01D

Description
330pF ±5% 250V Ceramic Capacitor U2J 0805 (2012 Metric)
Request a Quote Datasheet
Description
330pF ±5% 250V Ceramic Capacitor U2J 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-5027-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5027-6-ND
Ceramic Capacitors 490-5027-6-ND
330pF ±5% 250V Ceramic Capacitor U2J 0805 (2012 Metric)

330pF ±5% 250V Ceramic Capacitor U2J 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5027-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5027-2-ND
Ceramic Capacitors 490-5027-2-ND
330pF ±5% 250V Ceramic Capacitor U2J 0805 (2012 Metric)

330pF ±5% 250V Ceramic Capacitor U2J 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5027-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5027-1-ND
Ceramic Capacitors 490-5027-1-ND
330pF ±5% 250V Ceramic Capacitor U2J 0805 (2012 Metric)

330pF ±5% 250V Ceramic Capacitor U2J 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 490-5027-6-ND 490-5027-2-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-0402J2504P30BHTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details