Murata Electronics 100PF 250V Capacitor GCM21A7U2E101JX01D

Description
CAP CER 100PF 250V U2J 0805 Product overview: GCM21A7U2E101JX01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM21A7U2E101JX01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 100PF 250V U2J 0805 Product overview: GCM21A7U2E101JX01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM21A7U2E101JX01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100PF 250V Capacitor
60-GCM21A7U2E101JX01D
100PF 250V Capacitor 60-GCM21A7U2E101JX01D
CAP CER 100PF 250V U2J 0805 Product overview: GCM21A7U2E101JX01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM21A7U2E101JX01 D can be used for catalog matching and distributor lookup.

CAP CER 100PF 250V U2J 0805 Product overview: GCM21A7U2E101JX01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM21A7U2E101JX01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GCM21A7U2E101JX01D - 872654-GCM21A7U2E101JX01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GCM21A7U2E101JX01D
872654-GCM21A7U2E101JX01D
Ceramic Capacitors - GCM21A7U2E101JX01D 872654-GCM21A7U2E101JX01D
Manufacturer: Murata Electronics North America Win Source Part Number: 872654-GCM21A7U2E101 JX01D Series: GCM Operating Temperature Range: -55°C ~ 125°C Features: 100 pF ±5% 250V Ceramic Capacitor U2J 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GCM21A7U2E Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-5024-2, 490-5024-1, 490-5024-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 872654-GCM21A7U2E101JX01D
Series: GCM
Operating Temperature Range: -55°C ~ 125°C
Features: 100 pF ±5% 250V Ceramic Capacitor U2J 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GCM21A7U2E
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-5024-2, 490-5024-1, 490-5024-6

Buy Now Datasheet
Ceramic Capacitors - 490-5024-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5024-1-ND
Ceramic Capacitors 490-5024-1-ND
100pF ±5% 250V Ceramic Capacitor U2J 0805 (2012 Metric)

100pF ±5% 250V Ceramic Capacitor U2J 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5024-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5024-6-ND
Ceramic Capacitors 490-5024-6-ND
100pF ±5% 250V Ceramic Capacitor U2J 0805 (2012 Metric)

100pF ±5% 250V Ceramic Capacitor U2J 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5024-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5024-2-ND
Ceramic Capacitors 490-5024-2-ND
100pF ±5% 250V Ceramic Capacitor U2J 0805 (2012 Metric)

100pF ±5% 250V Ceramic Capacitor U2J 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GCM21A7U2E101JX01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM21A7U2E101JX01D
Ceramic Capacitors GCM21A7U2E101JX01D
CAP CER 100PF 250V U2J 0805

CAP CER 100PF 250V U2J 0805

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GCM21A7U2E101JX01D 872654-GCM21A7U2E101JX01D 490-5024-1-ND 490-5024-6-ND GCM21A7U2E101JX01D
Product Name 100PF 250V Capacitor Ceramic Capacitors - GCM21A7U2E101JX01D Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-4 microF 1.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers