Murata Electronics 20PF 250V Capacitor GCM21A5C2E200JX01D

Description
CAP CER 20PF 250V C0G/NP0 0805 Product overview: GCM21A5C2E200JX01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 20PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM21A5C2E200JX01 D can be used for catalog matching and distributor lookup.
Request a Quote
Description
CAP CER 20PF 250V C0G/NP0 0805 Product overview: GCM21A5C2E200JX01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 20PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM21A5C2E200JX01 D can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20PF 250V Capacitor
60-GCM21A5C2E200JX01D
20PF 250V Capacitor 60-GCM21A5C2E200JX01D
CAP CER 20PF 250V C0G/NP0 0805 Product overview: GCM21A5C2E200JX01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 20PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM21A5C2E200JX01 D can be used for catalog matching and distributor lookup.

CAP CER 20PF 250V C0G/NP0 0805 Product overview: GCM21A5C2E200JX01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 20PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM21A5C2E200JX01D can be used for catalog matching and distributor lookup.

Supplier's Site
Capacitors - Ceramic Capacitors - 1161798-GCM21A5C2E200JX01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1161798-GCM21A5C2E200JX01D
Capacitors - Ceramic Capacitors 1161798-GCM21A5C2E200JX01D
Win Source Part Number: 1161798-GCM21A5C2E20 0JX01D Category: Capacitors>Ceramic Capacitors Series: * Package: Tape & Reel (TR) Standard Package: 4,000 ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-GCM21A5C2E200JX0 1D,490-GCM21A5C2E200 JX01D-ND,490-GCM21A5 C2E200JX01DTR Base Product Number: GCM21A5C2E

Win Source Part Number: 1161798-GCM21A5C2E200JX01D
Category: Capacitors>Ceramic Capacitors
Series: *
Package: Tape & Reel (TR)
Standard Package: 4,000
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-GCM21A5C2E200JX01D,490-GCM21A5C2E200JX01D-ND,490-GCM21A5C2E200JX01DTR
Base Product Number: GCM21A5C2E

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-GCM21A5C2E200JX01D 1161798-GCM21A5C2E200JX01D
Product Name 20PF 250V Capacitor Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M22R104K1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details