CAP CER 1000PF 250V C0G/NP0 0805
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 490-GCM21A5C2E102JX01JTR-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Applications | Automotive |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Tolerance | 5 (+/- %) |