Murata Electronics Ceramic Capacitors GCM21A5C2E102FX01D

Description
CAP CER 1000PF 250V C0G/NP0 0805
Request a Quote Datasheet
Description
CAP CER 1000PF 250V C0G/NP0 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM21A5C2E102FX01DTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1000PF 250V C0G/NP0 0805

CAP CER 1000PF 250V C0G/NP0 0805

Buy Now Datasheet
Ceramic Capacitors - 490-GCM21A5C2E102FX01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1000PF 250V C0G/NP0 0805

CAP CER 1000PF 250V C0G/NP0 0805

Buy Now Datasheet
Ceramic Capacitors - 490-GCM21A5C2E102FX01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1000PF 250V C0G/NP0 0805

CAP CER 1000PF 250V C0G/NP0 0805

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GCM21A5C2E102FX01D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GCM21A5C2E102FX01D
Capacitors - Ceramic Capacitors GCM21A5C2E102FX01D
CAP CER 1000PF 250V C0G/NP0 0805

CAP CER 1000PF 250V C0G/NP0 0805

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-GCM21A5C2E102FX01DTR-ND 490-GCM21A5C2E102FX01DDKR-ND GCM21A5C2E102FX01D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701175 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0101P50CCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details