Murata Electronics Ceramic Capacitors GCM219R72A333KA37D

Description
0.033µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.033µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-14776-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14776-2-ND
Ceramic Capacitors 490-14776-2-ND
0.033µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.033µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14776-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14776-6-ND
Ceramic Capacitors 490-14776-6-ND
0.033µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.033µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14776-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14776-1-ND
Ceramic Capacitors 490-14776-1-ND
0.033µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.033µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1331432-GCM219R72A333KA37D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1331432-GCM219R72A333KA37D
Capacitors - Ceramic Capacitors 1331432-GCM219R72A333KA37D
Manufacturer: Murata Electronics Win Source Part Number: 1331432-GCM219R72A33 3KA37D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Applications: Automotive Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 0.033 µF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.037" (0.95mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-14776-2,490-1477 6-1,490-14776-6,GCM2 19R72A333KA37D-ND Base Product Number: GCM219R72A RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1331432-GCM219R72A333KA37D
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Applications: Automotive
Standard Package: 4,000
Mounting: Surface Mount, MLCC
Capacitance: 0.033 µF
Tolerance: ±10%
Voltage - Rated: 100V
Temperature Coefficient: X7R
Ratings: AEC-Q200
Thickness (Max): 0.037" (0.95mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-14776-2,490-14776-1,490-14776-6,GCM219R72A333KA37D-ND
Base Product Number: GCM219R72A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
0.033UF 100V Capacitor
60-GCM219R72A333KA37D
0.033UF 100V Capacitor 60-GCM219R72A333KA37D
CAP CER 0.033UF 100V X7R 0805 Product overview: GCM219R72A333KA37D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.033UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM219R72A333KA37 D can be used for catalog matching and distributor lookup.

CAP CER 0.033UF 100V X7R 0805 Product overview: GCM219R72A333KA37D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.033UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM219R72A333KA37D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GCM219R72A333KA37D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM219R72A333KA37D
Ceramic Capacitors GCM219R72A333KA37D
CAP CER 0.033UF 100V X7R 0805

CAP CER 0.033UF 100V X7R 0805

Supplier's Site Datasheet
Cap, Aec-Q200, 0.033Uf, 100V, Mlcc, 0805 Rohs Compliant Murata - 92AH4866 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.033Uf, 100V, Mlcc, 0805 Rohs Compliant Murata
92AH4866
Cap, Aec-Q200, 0.033Uf, 100V, Mlcc, 0805 Rohs Compliant Murata 92AH4866
CAP, AEC-Q200, 0.033UF, 100V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.033UF, 100V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-14776-2-ND 490-14776-6-ND 1331432-GCM219R72A333KA37D 60-GCM219R72A333KA37D GCM219R72A333KA37D 92AH4866
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 0.033UF 100V Capacitor Ceramic Capacitors Cap, Aec-Q200, 0.033Uf, 100V, Mlcc, 0805 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - M15G689D2-F - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details