Murata Electronics 0.68UF 16V Capacitor GCM219R71C684KA37D

Description
CAP CER 0.68UF 16V X7R 0805 Product overview: GCM219R71C684KA37D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.68UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM219R71C684KA37 D can be used for catalog matching and distributor lookup.
Request a Quote
Description
CAP CER 0.68UF 16V X7R 0805 Product overview: GCM219R71C684KA37D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.68UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM219R71C684KA37 D can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The GCM219R71C684KA37D is a ceramic capacitor designed for automotive electronic applications. It features a nominal capacitance of 0.68 µF with a tolerance of ±10% and a DC rated voltage of 16 V. The capacitor is constructed using X7R dielectric material, which provides stable capacitance over a wide temperature range of -55°C to 125°C. It is packaged in a compact 0805 (2012 metric) surface mount format, suitable for automated assembly processes. The product is supplied on reels, with 4000 pieces per reel, and is classified under MSL Level 1, indicating it is suitable for unlimited floor life. This component is not recommended for new designs, and its availability is currently limited in the market.

Datasheet Summary
Powered by GS/AI

The GCM219R71C684KA37D is a ceramic capacitor designed for automotive electronic applications. It features a nominal capacitance of 0.68 µF with a tolerance of ±10% and a DC rated voltage of 16 V. The capacitor is constructed using X7R dielectric material, which provides stable capacitance over a wide temperature range of -55°C to 125°C. It is packaged in a compact 0805 (2012 metric) surface mount format, suitable for automated assembly processes. The product is supplied on reels, with 4000 pieces per reel, and is classified under MSL Level 1, indicating it is suitable for unlimited floor life. This component is not recommended for new designs, and its availability is currently limited in the market.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.68UF 16V Capacitor
60-GCM219R71C684KA37D
0.68UF 16V Capacitor 60-GCM219R71C684KA37D
CAP CER 0.68UF 16V X7R 0805 Product overview: GCM219R71C684KA37D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.68UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM219R71C684KA37 D can be used for catalog matching and distributor lookup.

CAP CER 0.68UF 16V X7R 0805 Product overview: GCM219R71C684KA37D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.68UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM219R71C684KA37D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-14775-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14775-2-ND
Ceramic Capacitors 490-14775-2-ND
0.68µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

0.68µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14775-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14775-6-ND
Ceramic Capacitors 490-14775-6-ND
0.68µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

0.68µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14775-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14775-1-ND
Ceramic Capacitors 490-14775-1-ND
0.68µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

0.68µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GCM219R71C684KA37D - 872652-GCM219R71C684KA37D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GCM219R71C684KA37D
872652-GCM219R71C684KA37D
Ceramic Capacitors - GCM219R71C684KA37D 872652-GCM219R71C684KA37D
Manufacturer: Murata Electronics North America Win Source Part Number: 872652-GCM219R71C684 KA37D Series: GCM Operating Temperature Range: -55°C ~ 125°C Features: 0.68 µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Family Name: GCM219R71C Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-14775-1, 490-14775-2, GCM219R71C684KA37D-N D, 490-14775-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 872652-GCM219R71C684KA37D
Series: GCM
Operating Temperature Range: -55°C ~ 125°C
Features: 0.68 µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
Package: Reel - TR
Package: 0805 (2012 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Family Name: GCM219R71C
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-14775-1, 490-14775-2, GCM219R71C684KA37D-ND, 490-14775-6

Buy Now Datasheet
Ceramic Capacitors - GCM219R71C684KA37D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM219R71C684KA37D
Ceramic Capacitors GCM219R71C684KA37D
CAP CER 0.68UF 16V X7R 0805

CAP CER 0.68UF 16V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GCM219R71C684KA37D 490-14775-2-ND 490-14775-6-ND 872652-GCM219R71C684KA37D GCM219R71C684KA37D
Product Name 0.68UF 16V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GCM219R71C684KA37D Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Film Capacitors - 1908797P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 105MWR063K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers