Manufacturer: AMIS
Category: Sensors, Transducers - Optical Sensors - Camera Modules
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 6.3V
Temperature Coefficient: Y6P
Operating Temperature: -40°C ~ 85°C
Package / Case: 8-SMD, No Lead
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
CAP CER 1000PF 100V ZLM 0805 Product overview: GCM2199E2A102KA05D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM2199E2A102KA05
1000pF ±10% 100V Ceramic Capacitor ZLM 0805 (2012 Metric)
CAP CER 1000PF 100V ZLM 0805
CAP CER 1000PF 100V ZLM 0805
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-GCM2199E2A102KA05D | 490-GCM2199E2A102KA05DTR-ND | 490-GCM2199E2A102KA05DDKR-ND | |
| Product Name | Sensors, Transducers - Optical Sensors - Camera Modules | 1000PF 100V Capacitor | Ceramic Capacitors | Ceramic Capacitors |
| Capacitance Range | 0.2200 microF | 1.00E-3 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 10 (+/- %) | 10 (+/- %) | |
| WVDC | 6.3 volts | 100 volts | 100 volts | 100 volts |
| WVAC | 6.3 volts | 100 volts | 100 volts | 100 volts |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor |