Murata Electronics Ceramic Capacitors GCM2195G1H682JA16J

Description
6800pF ±5% 50V Ceramic Capacitor X8G 0805 (2012 Metric)
Request a Quote Datasheet
Description
6800pF ±5% 50V Ceramic Capacitor X8G 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GCM2195G1H682JA16J-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GCM2195G1H682JA16J-ND
Ceramic Capacitors GCM2195G1H682JA16J-ND
6800pF ±5% 50V Ceramic Capacitor X8G 0805 (2012 Metric)

6800pF ±5% 50V Ceramic Capacitor X8G 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors GCM2195G1H682JA16J
CAP CER 6800PF 50V X8G 0805

CAP CER 6800PF 50V X8G 0805

Supplier's Site
Ceramic Capacitors - GCM2195G1H682JA16J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM2195G1H682JA16J
Ceramic Capacitors GCM2195G1H682JA16J
CAP CER 6800PF 50V X8G 0805

CAP CER 6800PF 50V X8G 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number GCM2195G1H682JA16J-ND GCM2195G1H682JA16J GCM2195G1H682JA16J
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive; Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 335SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details