Murata Power Solutions Ceramic Capacitors GCM2195C1H153JA16D

Description
0.015µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.015µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-5317-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5317-6-ND
Ceramic Capacitors 490-5317-6-ND
0.015µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

0.015µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5317-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5317-1-ND
Ceramic Capacitors 490-5317-1-ND
0.015µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

0.015µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5317-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5317-2-ND
Ceramic Capacitors 490-5317-2-ND
0.015µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

0.015µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 8467230 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8467230
MLCCs - Multilayer Ceramic Capacitors 8467230
Murata GCM2195C1H153JA16D

Murata GCM2195C1H153JA16D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1706155 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1706155
MLCCs - Multilayer Ceramic Capacitors 1706155
Murata GCM2195C1H153JA16D

Murata GCM2195C1H153JA16D

Supplier's Site
Cap, Aec-Q200, 0.015Uf, 50V, Mlcc, 0805 Rohs Compliant Murata - 92AH4867 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.015Uf, 50V, Mlcc, 0805 Rohs Compliant Murata
92AH4867
Cap, Aec-Q200, 0.015Uf, 50V, Mlcc, 0805 Rohs Compliant Murata 92AH4867
CAP, AEC-Q200, 0.015UF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.015UF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GCM2195C1H153JA16D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM2195C1H153JA16D
Ceramic Capacitors GCM2195C1H153JA16D
CAP CER 0.015UF 50V C0G/NP0 0805

CAP CER 0.015UF 50V C0G/NP0 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-5317-6-ND 490-5317-1-ND 8467230 92AH4867 GCM2195C1H153JA16D
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, Aec-Q200, 0.015Uf, 50V, Mlcc, 0805 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 337AXZ6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers