Murata Power Solutions Ceramic Capacitors GCM2195C1H123JA16D

Description
0.012µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.012µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-14530-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14530-6-ND
Ceramic Capacitors 490-14530-6-ND
0.012µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

0.012µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14530-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14530-2-ND
Ceramic Capacitors 490-14530-2-ND
0.012µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

0.012µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14530-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14530-1-ND
Ceramic Capacitors 490-14530-1-ND
0.012µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

0.012µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, Aec-Q200 Gcm Series, 12000 Pf, 5%, C0G / Np0, 50 V Rohs Compliant Murata - 48W5717 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Aec-Q200 Gcm Series, 12000 Pf, 5%, C0G / Np0, 50 V Rohs Compliant Murata
48W5717
Multilayer Ceramic Capacitor, Aec-Q200 Gcm Series, 12000 Pf, 5%, C0G / Np0, 50 V Rohs Compliant Murata 48W5717
Multilayer Ceramic Capacitor, AEC-Q200 GCM Series, 12000 pF, - 5%, C0G / NP0, 50 V RoHS Compliant: Yes

Multilayer Ceramic Capacitor, AEC-Q200 GCM Series, 12000 pF, - 5%, C0G / NP0, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GCM2195C1H123JA16D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM2195C1H123JA16D
Ceramic Capacitors GCM2195C1H123JA16D
CAP CER 0.012UF 50V C0G/NP0 0805

CAP CER 0.012UF 50V C0G/NP0 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-14530-6-ND 490-14530-2-ND 48W5717 GCM2195C1H123JA16D
Product Name Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, Aec-Q200 Gcm Series, 12000 Pf, 5%, C0G / Np0, 50 V Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0120 microF 0.0120 microF 0.0120 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C330J5GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1608-050525000100GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers