CAP CER 6800PF 100V X7R 0805 Product overview: GCM216R72A682KA37D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM216R72A682KA37
6800pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Win Source Part Number: 967997-GCM216R72A682
Category: Capacitors>Ceramic Capacitors
Series: GCM
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 4,000
Capacitance: 6800 pF
Tolerance: ±10%
Voltage - Rated: 100V
Temperature Coefficient: X7R
Ratings: AEC-Q200
Thickness (Max): 0.028" (0.70mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Base Product Number: GCM216R72A
Product Status: Not For New Designs
CAP CER 6800PF 100V X7R 0805
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-GCM216R72A682KA37D | GCM216R72A682KA37D-ND | 967997-GCM216R72A682KA37D | GCM216R72A682KA37D |
| Product Name | 6800PF 100V Capacitor | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | ||
| RoHS Compliant | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0068 microF | 0.0068 microF | 0.0068 microF |