Murata Electronics Capacitors - Ceramic Capacitors GCM216R71H332KA37D

Description
Win Source Part Number: 1060536-GCM216R71H33 2KA37D Category: Capacitors>Ceramic Capacitors Series: GCM Package: Tape & Reel Applications: Automotive Standard Package: 4,000 Capacitance: 3300 pF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.028" (0.70mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): CC0805KRX7R9BB332; GRM216R71H332KA01D; GRM216R71H332KA01J; GCJ216R71H332KA01D; CC0805KRX7R0BB332; 08055C332KAT2A; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-14774-2,490-1477 4-1,GCM216R71H332KA3 7D-ND,490-14774-6 Base Product Number: GCM216R71H Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1060536-GCM216R71H33 2KA37D Category: Capacitors>Ceramic Capacitors Series: GCM Package: Tape & Reel Applications: Automotive Standard Package: 4,000 Capacitance: 3300 pF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.028" (0.70mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): CC0805KRX7R9BB332; GRM216R71H332KA01D; GRM216R71H332KA01J; GCJ216R71H332KA01D; CC0805KRX7R0BB332; 08055C332KAT2A; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-14774-2,490-1477 4-1,GCM216R71H332KA3 7D-ND,490-14774-6 Base Product Number: GCM216R71H Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1060536-GCM216R71H332KA37D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1060536-GCM216R71H332KA37D
Capacitors - Ceramic Capacitors 1060536-GCM216R71H332KA37D
Win Source Part Number: 1060536-GCM216R71H33 2KA37D Category: Capacitors>Ceramic Capacitors Series: GCM Package: Tape & Reel Applications: Automotive Standard Package: 4,000 Capacitance: 3300 pF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.028" (0.70mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): CC0805KRX7R9BB332; GRM216R71H332KA01D; GRM216R71H332KA01J; GCJ216R71H332KA01D; CC0805KRX7R0BB332; 08055C332KAT2A; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-14774-2,490-1477 4-1,GCM216R71H332KA3 7D-ND,490-14774-6 Base Product Number: GCM216R71H Product Status: Not For New Designs

Win Source Part Number: 1060536-GCM216R71H332KA37D
Category: Capacitors>Ceramic Capacitors
Series: GCM
Package: Tape & Reel
Applications: Automotive
Standard Package: 4,000
Capacitance: 3300 pF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Ratings: AEC-Q200
Thickness (Max): 0.028" (0.70mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): CC0805KRX7R9BB332; GRM216R71H332KA01D; GRM216R71H332KA01J; GCJ216R71H332KA01D; CC0805KRX7R0BB332; 08055C332KAT2A;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-14774-2,490-14774-1,GCM216R71H332KA37D-ND,490-14774-6
Base Product Number: GCM216R71H
Product Status: Not For New Designs

Buy Now Datasheet
Ceramic Capacitors - 490-14774-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14774-2-ND
Ceramic Capacitors 490-14774-2-ND
3300pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

3300pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14774-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14774-1-ND
Ceramic Capacitors 490-14774-1-ND
3300pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

3300pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14774-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14774-6-ND
Ceramic Capacitors 490-14774-6-ND
3300pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

3300pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
3300PF 50V Capacitor
60-GCM216R71H332KA37D
3300PF 50V Capacitor 60-GCM216R71H332KA37D
CAP CER 3300PF 50V X7R 0805 Product overview: GCM216R71H332KA37D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM216R71H332KA37 D can be used for catalog matching and distributor lookup.

CAP CER 3300PF 50V X7R 0805 Product overview: GCM216R71H332KA37D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM216R71H332KA37D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1060536-GCM216R71H332KA37D 490-14774-2-ND 490-14774-6-ND 60-GCM216R71H332KA37D
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 3300PF 50V Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0033 microF 0.0033 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C331K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525000220GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details