Murata Electronics Ceramic Capacitors GCM2165G1H152JA16D

Description
1500pF ±5% 50V Ceramic Capacitor X8G 0805 (2012 Metric)
Request a Quote Datasheet
Description
1500pF ±5% 50V Ceramic Capacitor X8G 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GCM2165G1H152JA16D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GCM2165G1H152JA16D-ND
Ceramic Capacitors GCM2165G1H152JA16D-ND
1500pF ±5% 50V Ceramic Capacitor X8G 0805 (2012 Metric)

1500pF ±5% 50V Ceramic Capacitor X8G 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GCM2165G1H152JA16D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM2165G1H152JA16D
Ceramic Capacitors GCM2165G1H152JA16D
CAP CER 1500PF 50V X8G 0805

CAP CER 1500PF 50V X8G 0805

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GCM2165G1H152JA16D
CAP CER 1500PF 50V X8G 0805

CAP CER 1500PF 50V X8G 0805

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number GCM2165G1H152JA16D-ND GCM2165G1H152JA16D GCM2165G1H152JA16D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C402T200EE2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4000 microF
View Details
3 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0101P20BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers