Murata Electronics Capacitors - Ceramic Capacitors GCM2165C2A222JA16D

Description
Win Source Part Number: 1060541-GCM2165C2A22 2JA16D Category: Capacitors>Ceramic Capacitors Series: GCM Package: Tape & Reel Applications: Automotive Standard Package: 4,000 Capacitance: 2200 pF Tolerance: ±5% Voltage - Rated: 100V Temperature Coefficient: C0G, NP0 Ratings: AEC-Q200 Thickness (Max): 0.028" (0.70mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): C0805H222J1GACTU; GRM2165C2A222JA01D; C2012C0G1H222J060AA; CGJ4C2C0G1H222J060AA ; GRM2165C2A202JA01D; GRM2165C2A242JA01D; C2012C0G2A222J085AA; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-4971-1,490-4971- 2,490-4971-6 Base Product Number: GCM2165C2A
Request a Quote Datasheet
Description
Win Source Part Number: 1060541-GCM2165C2A22 2JA16D Category: Capacitors>Ceramic Capacitors Series: GCM Package: Tape & Reel Applications: Automotive Standard Package: 4,000 Capacitance: 2200 pF Tolerance: ±5% Voltage - Rated: 100V Temperature Coefficient: C0G, NP0 Ratings: AEC-Q200 Thickness (Max): 0.028" (0.70mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): C0805H222J1GACTU; GRM2165C2A222JA01D; C2012C0G1H222J060AA; CGJ4C2C0G1H222J060AA ; GRM2165C2A202JA01D; GRM2165C2A242JA01D; C2012C0G2A222J085AA; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-4971-1,490-4971- 2,490-4971-6 Base Product Number: GCM2165C2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1060541-GCM2165C2A222JA16D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1060541-GCM2165C2A222JA16D
Capacitors - Ceramic Capacitors 1060541-GCM2165C2A222JA16D
Win Source Part Number: 1060541-GCM2165C2A22 2JA16D Category: Capacitors>Ceramic Capacitors Series: GCM Package: Tape & Reel Applications: Automotive Standard Package: 4,000 Capacitance: 2200 pF Tolerance: ±5% Voltage - Rated: 100V Temperature Coefficient: C0G, NP0 Ratings: AEC-Q200 Thickness (Max): 0.028" (0.70mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): C0805H222J1GACTU; GRM2165C2A222JA01D; C2012C0G1H222J060AA; CGJ4C2C0G1H222J060AA ; GRM2165C2A202JA01D; GRM2165C2A242JA01D; C2012C0G2A222J085AA; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-4971-1,490-4971- 2,490-4971-6 Base Product Number: GCM2165C2A

Win Source Part Number: 1060541-GCM2165C2A222JA16D
Category: Capacitors>Ceramic Capacitors
Series: GCM
Package: Tape & Reel
Applications: Automotive
Standard Package: 4,000
Capacitance: 2200 pF
Tolerance: ±5%
Voltage - Rated: 100V
Temperature Coefficient: C0G, NP0
Ratings: AEC-Q200
Thickness (Max): 0.028" (0.70mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): C0805H222J1GACTU; GRM2165C2A222JA01D; C2012C0G1H222J060AA; CGJ4C2C0G1H222J060AA; GRM2165C2A202JA01D; GRM2165C2A242JA01D; C2012C0G2A222J085AA;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-4971-1,490-4971-2,490-4971-6
Base Product Number: GCM2165C2A

Buy Now Datasheet
Singapore, Singapore
2200PF 100V Capacitor
60-GCM2165C2A222JA16D
2200PF 100V Capacitor 60-GCM2165C2A222JA16D
CAP CER 2200PF 100V C0G/NP0 0805 Product overview: GCM2165C2A222JA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM2165C2A222JA16 D can be used for catalog matching and distributor lookup.

CAP CER 2200PF 100V C0G/NP0 0805 Product overview: GCM2165C2A222JA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM2165C2A222JA16D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-4971-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4971-6-ND
Ceramic Capacitors 490-4971-6-ND
2200pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

2200pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-4971-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4971-1-ND
Ceramic Capacitors 490-4971-1-ND
2200pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

2200pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-4971-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4971-2-ND
Ceramic Capacitors 490-4971-2-ND
2200pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

2200pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GCM2165C2A222JA16D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM2165C2A222JA16D
Ceramic Capacitors GCM2165C2A222JA16D
CAP CER 2200PF 100V C0G/NP0 0805

CAP CER 2200PF 100V C0G/NP0 0805

Supplier's Site Datasheet
Cap, Aec-Q200, 2200Pf, 100V, Mlcc, 0805 Rohs Compliant Murata - 92AH4863 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 2200Pf, 100V, Mlcc, 0805 Rohs Compliant Murata
92AH4863
Cap, Aec-Q200, 2200Pf, 100V, Mlcc, 0805 Rohs Compliant Murata 92AH4863
CAP, AEC-Q200, 2200PF, 100V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, AEC-Q200, 2200PF, 100V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1060541-GCM2165C2A222JA16D 60-GCM2165C2A222JA16D 490-4971-6-ND 490-4971-1-ND GCM2165C2A222JA16D 92AH4863
Product Name Capacitors - Ceramic Capacitors 2200PF 100V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 2200Pf, 100V, Mlcc, 0805 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0022 microF 0.0022 microF 0.0022 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 100 volts 100 volts 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Film Capacitors - 1248395 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 103PPS302KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details