Murata Electronics Ceramic Capacitors GCM2165C2A162JA16D

Description
CAP CER 1600PF 100V C0G/NP0 0805
Request a Quote Datasheet
Description
CAP CER 1600PF 100V C0G/NP0 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM2165C2A162JA16DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1600PF 100V C0G/NP0 0805

CAP CER 1600PF 100V C0G/NP0 0805

Buy Now Datasheet
Ceramic Capacitors - 490-GCM2165C2A162JA16DTR-ND - DigiKey
Thief River Falls, MN, United States
1600pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1600pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM2165C2A162JA16DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1600PF 100V C0G/NP0 0805

CAP CER 1600PF 100V C0G/NP0 0805

Buy Now Datasheet
Capacitors - Ceramic Capacitors GCM2165C2A162JA16D
CAP CER 1600PF 100V C0G/NP0 0805

CAP CER 1600PF 100V C0G/NP0 0805

Supplier's Site
Ceramic Capacitors - GCM2165C2A162JA16D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM2165C2A162JA16D
Ceramic Capacitors GCM2165C2A162JA16D
CAP CER 1600PF 100V C0G/NP0 0805

CAP CER 1600PF 100V C0G/NP0 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GCM2165C2A162JA16DDKR-ND 490-GCM2165C2A162JA16DTR-ND GCM2165C2A162JA16D GCM2165C2A162JA16D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive; Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0160100GFT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details