Murata Electronics Ceramic Capacitors GCM2165C2A162FA16D

Description
1600pF ±1% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
1600pF ±1% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM2165C2A162FA16DTR-ND - DigiKey
Thief River Falls, MN, United States
1600pF ±1% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1600pF ±1% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM2165C2A162FA16DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1600PF 100V C0G/NP0 0805

CAP CER 1600PF 100V C0G/NP0 0805

Buy Now Datasheet
Ceramic Capacitors - 490-GCM2165C2A162FA16DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1600PF 100V C0G/NP0 0805

CAP CER 1600PF 100V C0G/NP0 0805

Buy Now Datasheet
Ceramic Capacitors - GCM2165C2A162FA16D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM2165C2A162FA16D
Ceramic Capacitors GCM2165C2A162FA16D
CAP CER 1600PF 100V C0G/NP0 0805

CAP CER 1600PF 100V C0G/NP0 0805

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - GCM2165C2A162FA16D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GCM2165C2A162FA16D
Capacitors - Ceramic Capacitors GCM2165C2A162FA16D
CAP CER 1600PF 100V C0G/NP0 0805

CAP CER 1600PF 100V C0G/NP0 0805

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GCM2165C2A162FA16DTR-ND 490-GCM2165C2A162FA16DDKR-ND GCM2165C2A162FA16D GCM2165C2A162FA16D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminum Electrolytic - 227SML050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details