Murata Electronics Ceramic Capacitors GCM2165C2A102FA16J

Description
CAP CER 1000PF 100V C0G/NP0 0805
Request a Quote Datasheet
Description
CAP CER 1000PF 100V C0G/NP0 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM2165C2A102FA16JTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1000PF 100V C0G/NP0 0805

CAP CER 1000PF 100V C0G/NP0 0805

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 490-GCM2165C2A102FA16JTR-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100151JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details