Murata Electronics SMD 68pF 50V Capacitor GCM2165C1H680JZ13D

Description
Cap Ceramic 68pF 50V C0G 5% SMD 0805 125°C Paper T/R Product overview: GCM2165C1H680JZ13D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM2165C1H680JZ13 D can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Ceramic 68pF 50V C0G 5% SMD 0805 125°C Paper T/R Product overview: GCM2165C1H680JZ13D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM2165C1H680JZ13 D can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 68pF 50V Capacitor
60-GCM2165C1H680JZ13D
SMD 68pF 50V Capacitor 60-GCM2165C1H680JZ13D
Cap Ceramic 68pF 50V C0G 5% SMD 0805 125°C Paper T/R Product overview: GCM2165C1H680JZ13D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM2165C1H680JZ13 D can be used for catalog matching and distributor lookup.

Cap Ceramic 68pF 50V C0G 5% SMD 0805 125°C Paper T/R Product overview: GCM2165C1H680JZ13D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM2165C1H680JZ13D can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - GCM2165C1H680JZ13D - 1133872-GCM2165C1H680JZ13D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GCM2165C1H680JZ13D
1133872-GCM2165C1H680JZ13D
Ceramic Capacitors - GCM2165C1H680JZ13D 1133872-GCM2165C1H680JZ13D
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1133872-GCM2165C1H68 0JZ13D Packaging: Tape and Reel Termination: SMD/SMT Voltage Rating: 50 V Length: 2 mm Capacitance: 68 pF Tolerance: 5 % Ratings: AEC-Q200 Thickness: 711.2 µm Height: 600 µm Width: 1.25 mm Categories: Ceramic Capacitors Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Depth: 1.25 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -25 °C Case Code (Imperial): 0805 Voltage Rating (DC): 50 V Dielectric: C0G Max Operating Temperature: 125 °C Case Code (Metric): 2012

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1133872-GCM2165C1H680JZ13D
Packaging: Tape and Reel
Termination: SMD/SMT
Voltage Rating: 50 V
Length: 2 mm
Capacitance: 68 pF
Tolerance: 5 %
Ratings: AEC-Q200
Thickness: 711.2 µm
Height: 600 µm
Width: 1.25 mm
Categories: Ceramic Capacitors
Case / Package: 0805
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Depth: 1.25 mm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -25 °C
Case Code (Imperial): 0805
Voltage Rating (DC): 50 V
Dielectric: C0G
Max Operating Temperature: 125 °C
Case Code (Metric): 2012

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-GCM2165C1H680JZ13D 1133872-GCM2165C1H680JZ13D
Product Name SMD 68pF 50V Capacitor Ceramic Capacitors - GCM2165C1H680JZ13D
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -25 to 125 C (-13 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 6.80E-5 microF 6.80E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/021417 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701293 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details