Murata Electronics Ceramic Capacitors - GCM2165C1H100JZ13D GCM2165C1H100JZ13D

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 974229-GCM2165C1H100 JZ13D Termination: SMD/SMT Voltage Rating: 50 V Length: 2 mm Mounting: SMD (SMT) Capacitance: 10 pF Tolerance: 5 % Ratings: AEC-Q200 Thickness: 711.2 µm Height: 600 µm Width: 1.2446 mm Categories: Ceramic Capacitors Case / Package: 0805 Case / Package: 2012 Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 1.25 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Case Code (Imperial): 0805 Voltage Rating (DC): 50 V Dielectric: C0G
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 974229-GCM2165C1H100 JZ13D Termination: SMD/SMT Voltage Rating: 50 V Length: 2 mm Mounting: SMD (SMT) Capacitance: 10 pF Tolerance: 5 % Ratings: AEC-Q200 Thickness: 711.2 µm Height: 600 µm Width: 1.2446 mm Categories: Ceramic Capacitors Case / Package: 0805 Case / Package: 2012 Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 1.25 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Case Code (Imperial): 0805 Voltage Rating (DC): 50 V Dielectric: C0G
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GCM2165C1H100JZ13D - 974229-GCM2165C1H100JZ13D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GCM2165C1H100JZ13D
974229-GCM2165C1H100JZ13D
Ceramic Capacitors - GCM2165C1H100JZ13D 974229-GCM2165C1H100JZ13D
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 974229-GCM2165C1H100 JZ13D Termination: SMD/SMT Voltage Rating: 50 V Length: 2 mm Mounting: SMD (SMT) Capacitance: 10 pF Tolerance: 5 % Ratings: AEC-Q200 Thickness: 711.2 µm Height: 600 µm Width: 1.2446 mm Categories: Ceramic Capacitors Case / Package: 0805 Case / Package: 2012 Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 1.25 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Case Code (Imperial): 0805 Voltage Rating (DC): 50 V Dielectric: C0G

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 974229-GCM2165C1H100JZ13D
Termination: SMD/SMT
Voltage Rating: 50 V
Length: 2 mm
Mounting: SMD (SMT)
Capacitance: 10 pF
Tolerance: 5 %
Ratings: AEC-Q200
Thickness: 711.2 µm
Height: 600 µm
Width: 1.2446 mm
Categories: Ceramic Capacitors
Case / Package: 0805
Case / Package: 2012
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 1.25 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Case Code (Imperial): 0805
Voltage Rating (DC): 50 V
Dielectric: C0G

Buy Now
Singapore, Singapore
SMD 10pF 50V Capacitor
60-GCM2165C1H100JZ13D
SMD 10pF 50V Capacitor 60-GCM2165C1H100JZ13D
Cap Ceramic 10pF 50V C0G 5% SMD 0805 125°C Paper T/R Product overview: GCM2165C1H100JZ13D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM2165C1H100JZ13 D can be used for catalog matching and distributor lookup.

Cap Ceramic 10pF 50V C0G 5% SMD 0805 125°C Paper T/R Product overview: GCM2165C1H100JZ13D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM2165C1H100JZ13D can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 974229-GCM2165C1H100JZ13D 60-GCM2165C1H100JZ13D
Product Name Ceramic Capacitors - GCM2165C1H100JZ13D SMD 10pF 50V Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-5 microF 1.00E-5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011290 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Ceramic Capacitors - 1608-05052500P300BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details