Murata Electronics Ceramic Capacitors GCM188R92A332KA37D

Description
CAP CER 3300PF 100V X8R 0603
Request a Quote Datasheet
Description
CAP CER 3300PF 100V X8R 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM188R92A332KA37DTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 3300PF 100V X8R 0603

CAP CER 3300PF 100V X8R 0603

Buy Now Datasheet
Ceramic Capacitors - 490-GCM188R92A332KA37DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 3300PF 100V X8R 0603

CAP CER 3300PF 100V X8R 0603

Buy Now Datasheet
Ceramic Capacitors - 490-GCM188R92A332KA37DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 3300PF 100V X8R 0603

CAP CER 3300PF 100V X8R 0603

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GCM188R92A332KA37D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GCM188R92A332KA37D
Capacitors - Ceramic Capacitors GCM188R92A332KA37D
CAP CER 3300PF 100V X8R 0603

CAP CER 3300PF 100V X8R 0603

Supplier's Site
Ceramic Capacitors - GCM188R92A332KA37D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM188R92A332KA37D
Ceramic Capacitors GCM188R92A332KA37D
CAP CER 3300PF 100V X8R 0603

CAP CER 3300PF 100V X8R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GCM188R92A332KA37DTR-ND 490-GCM188R92A332KA37DDKR-ND GCM188R92A332KA37D GCM188R92A332KA37D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive; Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 336XMPL035MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Ceramic Capacitors - 1763-1202-2-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details