2200pF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)
CAP CER 2200PF 100V X8R 0603
CAP CER 2200PF 100V X8R 0603
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
CAP CER 2200PF 100V X8R 0603
| DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-GCM188R92A222KA37DTR-ND | 490-GCM188R92A222KA37DDKR-ND | GCM188R92A222KA37D | GCM188R92A222KA37D |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | Automotive | Automotive | Automotive | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |