Murata Electronics Ceramic Capacitors GCM188R91H333KA37D

Description
CAP CER 0.033UF 50V X8R 0603
Request a Quote Datasheet
Description
CAP CER 0.033UF 50V X8R 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM188R91H333KA37DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.033UF 50V X8R 0603

CAP CER 0.033UF 50V X8R 0603

Buy Now Datasheet
Ceramic Capacitors - 490-GCM188R91H333KA37DTR-ND - DigiKey
Thief River Falls, MN, United States
0.033µF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

0.033µF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM188R91H333KA37DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.033UF 50V X8R 0603

CAP CER 0.033UF 50V X8R 0603

Buy Now Datasheet
Singapore, Singapore
0.033UF 50V Capacitor
60-GCM188R91H333KA37D
0.033UF 50V Capacitor 60-GCM188R91H333KA37D
CAP CER 0.033UF 50V X8R 0603 Product overview: GCM188R91H333KA37D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.033UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM188R91H333KA37 D can be used for catalog matching and distributor lookup.

CAP CER 0.033UF 50V X8R 0603 Product overview: GCM188R91H333KA37D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.033UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM188R91H333KA37D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GCM188R91H333KA37D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM188R91H333KA37D
Ceramic Capacitors GCM188R91H333KA37D
CAP CER 0.033UF 50V X8R 0603

CAP CER 0.033UF 50V X8R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GCM188R91H333KA37DDKR-ND 490-GCM188R91H333KA37DTR-ND 60-GCM188R91H333KA37D GCM188R91H333KA37D
Product Name Ceramic Capacitors Ceramic Capacitors 0.033UF 50V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701206 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Ceramic Capacitors - 0603J0101P00BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details