Murata Electronics Ceramic Capacitors GCM188R91H223KA37D

Description
0.022µF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.022µF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM188R91H223KA37DDKR-ND - DigiKey
Thief River Falls, MN, United States
0.022µF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

0.022µF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM188R91H223KA37DTR-ND - DigiKey
Thief River Falls, MN, United States
0.022µF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

0.022µF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM188R91H223KA37DCT-ND - DigiKey
Thief River Falls, MN, United States
0.022µF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

0.022µF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - GCM188R91H223KA37D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM188R91H223KA37D
Ceramic Capacitors GCM188R91H223KA37D
CAP CER 0.022UF 50V X8R 0603

CAP CER 0.022UF 50V X8R 0603

Supplier's Site Datasheet
Cap, Aec-Q200, 22000Pf, 50V, Mlcc, 0603 Rohs Compliant Murata - 64AJ4247 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 22000Pf, 50V, Mlcc, 0603 Rohs Compliant Murata
64AJ4247
Cap, Aec-Q200, 22000Pf, 50V, Mlcc, 0603 Rohs Compliant Murata 64AJ4247
CAP, AEC-Q200, 22000PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 22000PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GCM188R91H223KA37DDKR-ND 490-GCM188R91H223KA37DTR-ND GCM188R91H223KA37D 64AJ4247
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 22000Pf, 50V, Mlcc, 0603 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11CF0R7B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminium Capacitors - 1701109 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers