Murata Electronics Ceramic Capacitors GCM188R91H222KA37D

Description
2200pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)
Request a Quote Datasheet
Description
2200pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM188R91H222KA37DTR-ND - DigiKey
Thief River Falls, MN, United States
2200pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

2200pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM188R91H222KA37DCT-ND - DigiKey
Thief River Falls, MN, United States
2200pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

2200pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM188R91H222KA37DDKR-ND - DigiKey
Thief River Falls, MN, United States
2200pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

2200pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 2200Pf, 50V, Mlcc, 0603 Rohs Compliant Murata - 64AJ4246 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 2200Pf, 50V, Mlcc, 0603 Rohs Compliant Murata
64AJ4246
Cap, Aec-Q200, 2200Pf, 50V, Mlcc, 0603 Rohs Compliant Murata 64AJ4246
CAP, AEC-Q200, 2200PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 2200PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - GCM188R91H222KA37D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM188R91H222KA37D
Ceramic Capacitors GCM188R91H222KA37D
CAP CER 2200PF 50V X8R 0603

CAP CER 2200PF 50V X8R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GCM188R91H222KA37DTR-ND 490-GCM188R91H222KA37DDKR-ND 64AJ4246 GCM188R91H222KA37D
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 2200Pf, 50V, Mlcc, 0603 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525003P90HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers