Ceramic Capacitor
CAP CER 0.012UF 100V X7R 0603
CAP CER 0.012UF 100V X7R 0603
CAP CER 0.012UF 100V X7R 0603
| DigiKey | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 490-GCM188R72A123KA37DTR-ND | 490-GCM188R72A123KA37DDKR-ND | GCM188R72A123KA37D |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | Automotive | Automotive | Automotive; Automotive |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0120 microF | 0.0120 microF | 0.0120 microF |