Murata Power Solutions Ceramic Capacitors GCM188R72A103KA37D

Description
10000pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-4781-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4781-6-ND
Ceramic Capacitors 490-4781-6-ND
10000pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

10000pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-4781-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4781-2-ND
Ceramic Capacitors 490-4781-2-ND
10000pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

10000pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-4781-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4781-1-ND
Ceramic Capacitors 490-4781-1-ND
10000pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

10000pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - GCM188R72A103KA37D - 1040908-GCM188R72A103KA37D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GCM188R72A103KA37D
1040908-GCM188R72A103KA37D
Ceramic Capacitors - GCM188R72A103KA37D 1040908-GCM188R72A103KA37D
Manufacturer: Murata Electronics North America Win Source Part Number: 1040908-GCM188R72A10 3KA37D Packaging: Reel - TR Voltage Rating: 100V Applications: Automotive Mounting: Surface Mount, MLCC Capacitance: 10000pF Tolerance: ±10% Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.035" (0.90mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1040908-GCM188R72A103KA37D
Packaging: Reel - TR
Voltage Rating: 100V
Applications: Automotive
Mounting: Surface Mount, MLCC
Capacitance: 10000pF
Tolerance: ±10%
Temperature Coefficient: X7R
Ratings: AEC-Q200
Thickness (Max): 0.035" (0.90mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
10000PF 100V Capacitor
60-GCM188R72A103KA37D
10000PF 100V Capacitor 60-GCM188R72A103KA37D
CAP CER 10000PF 100V X7R 0603 Product overview: GCM188R72A103KA37D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM188R72A103KA37 D can be used for catalog matching and distributor lookup.

CAP CER 10000PF 100V X7R 0603 Product overview: GCM188R72A103KA37D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM188R72A103KA37D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 7235017 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7235017
MLCCs - Multilayer Ceramic Capacitors 7235017
Murata GCM188R72A103KA37D

Murata GCM188R72A103KA37D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7235017P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7235017P
MLCCs - Multilayer Ceramic Capacitors 7235017P
Murata GCM188R72A103KA37D

Murata GCM188R72A103KA37D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1693952 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1693952
MLCCs - Multilayer Ceramic Capacitors 1693952
Murata GCM188R72A103KA37D

Murata GCM188R72A103KA37D

Supplier's Site
Multilayer Ceramic Capacitor, Aec-Q200 Gcm Series, 0.01 F, 10%, X7R, 100 V Rohs Compliant Murata - 45Y5171 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Aec-Q200 Gcm Series, 0.01 F, 10%, X7R, 100 V Rohs Compliant Murata
45Y5171
Multilayer Ceramic Capacitor, Aec-Q200 Gcm Series, 0.01 F, 10%, X7R, 100 V Rohs Compliant Murata 45Y5171
Multilayer Ceramic Capacitor, AEC-Q200 GCM Series, 0.01 F, 10%, X7R, 100 V RoHS Compliant: Yes

Multilayer Ceramic Capacitor, AEC-Q200 GCM Series, 0.01 F, 10%, X7R, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.01Μf, 100V, 10%, X7R, 0603; Capacitance Murata - 08AC2677 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Μf, 100V, 10%, X7R, 0603; Capacitance Murata
08AC2677
Cap, 0.01Μf, 100V, 10%, X7R, 0603; Capacitance Murata 08AC2677
CAP, 0.01µF, 100V, 10%, X7R, 0603; Capacitance:10000pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MURATA - AEC-Q200 GCM Series; OperatingRoHS Compliant: Yes

CAP, 0.01µF, 100V, 10%, X7R, 0603; Capacitance:10000pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MURATA - AEC-Q200 GCM Series; OperatingRoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GCM188R72A103KA37D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM188R72A103KA37D
Ceramic Capacitors GCM188R72A103KA37D
CAP CER 10000PF 100V X7R 0603

CAP CER 10000PF 100V X7R 0603

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GCM188R72A103KA37D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GCM188R72A103KA37D
100V 10nF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

100V 10nF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-4781-6-ND 490-4781-2-ND 1040908-GCM188R72A103KA37D 60-GCM188R72A103KA37D 7235017 7235017P 45Y5171 08AC2677 GCM188R72A103KA37D GCM188R72A103KA37D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GCM188R72A103KA37D 10000PF 100V Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Multilayer Ceramic Capacitor, Aec-Q200 Gcm Series, 0.01 F, 10%, X7R, 100 V Rohs Compliant Murata Cap, 0.01Μf, 100V, 10%, X7R, 0603; Capacitance Murata Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications Automotive Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - C17AH1R1C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 108SVH010MGE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers