0.056µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
CAP CER 0.056UF 50V X7R 0603
CAP CER 0.056UF 50V X7R 0603
CAP CER 0.056UF 50V X7R 0603
CAP CER 0.056UF 50V X7R 0603
| DigiKey | DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-GCM188R71H563KA57DTR-ND | 490-GCM188R71H563KA57DDKR-ND | GCM188R71H563KA57D | GCM188R71H563KA57D |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | Automotive | Automotive | Automotive | Automotive; Automotive |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0560 microF | 0.0560 microF | 0.0560 microF | 0.0560 microF |