Ceramic Capacitor
CAP CER 0.047UF 50V X7R 0603
| DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 490-GCM188R71H473JA55JTR-ND | GCM188R71H473JA55J | GCM188R71H473JA55J |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | Automotive | Automotive | Automotive; Automotive |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0470 microF | 0.0470 microF | 0.0470 microF |